The BZX584C12 is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and overvoltage protection in a wide range of electronic circuits. This diode is commonly used in applications where a stable voltage reference or protection against transient voltage spikes is required.
Applications
- Voltage regulation
- Overvoltage protection
- Voltage clamping
- Transient suppression
- Signal conditioning
Features
- Small SOT-23 package
- Zener voltage of 12V
- Low leakage current
- High surge current capability
- Lead-free and RoHS compliant
Benefits
- Provides precise voltage regulation
- Protects sensitive components from voltage spikes
- Small footprint saves board space
- Easy to install with surface-mount technology
- Reliable performance in various environmental conditions
Specifications
The BZX584C12 features a Zener voltage (Vz) of 12V with a tolerance typically around ±5%. The maximum power dissipation is approximately 300mW. The operating temperature range is generally from -65°C to +150°C. The forward voltage drop is usually around 0.9V at a forward current of 10mA. The diode is housed in a SOT-23 package, which is a small, surface-mount plastic package, making it suitable for automated assembly processes.
The low leakage current helps to minimize power loss in the circuit and ensures stable operation. The high surge current capability allows the diode to withstand transient voltage spikes without damage. The BZX584C12 is suitable for use in a wide range of electronic devices, including power supplies, communication equipment, and consumer electronics.