EN
  • EN
  • DE
  • IT

BZV90-C2V7

Part No BZV90-C2V7
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157571-BZV90-C2V7
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C2V7 CAD Model

Description

Introducing the BZV90-C2V7 Zener Diode from NXP Semiconductors

The BZV90-C2V7 is a high-precision Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is specifically engineered to provide a stable and reliable voltage reference, making it an essential component for a wide range of electronic circuits. With its robust construction and precise voltage control, the BZV90-C2V7 is suitable for voltage stabilization and regulation tasks in various applications.

Key Features

  • Voltage Range: This diode offers a nominal Zener voltage of 2.7V, which is ideal for low-voltage applications that require a precise voltage reference.
  • Power Dissipation: Capable of dissipating up to 1.3 Watts of power, the BZV90-C2V7 can handle significant power levels, making it suitable for both low- and high-power circuits.
  • Tolerance: The Zener voltage tolerance is specified with a tight margin, ensuring accurate voltage clamping and reference in critical applications.
  • Package: Encased in a reliable SOD64 package, the BZV90-C2V7 is designed for through-hole mounting, which provides a sturdy mechanical attachment and easy replacement or upgrades.
  • Operating Temperature: This device can operate within a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The BZV90-C2V7 is versatile and can be used in a variety of electronic circuits. Some of the common applications include:

  • Power supply regulation
  • Overvoltage protection
  • Waveform shaping
  • Voltage reference in analog-to-digital converters (ADCs)
  • Surge suppression

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The BZV90-C2V7 Zener diode is produced with this commitment in mind, ensuring reliability and performance for your critical applications. Whether you're designing power supplies, protecting sensitive electronics, or building precision reference circuits, the BZV90-C2V7 is an excellent choice for professionals who require the best in component quality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2785 $51.1400
100+ $1.0491 $104.9100
150+ $1.0163 $152.4450
205+ $0.9835 $201.6175
265+ $0.9507 $251.9355
355+ $0.8524 $302.6020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess