EN
  • EN
  • DE

MAX505AEAG+T

Part No MAX505AEAG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704424-MAX505AEAG+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX505AEAG+T CAD Model

Description

Maxim Integrated MAX505AEAG+T Quad 8-Bit DAC

The MAX505AEAG+T is a high-performance, quad 8-bit digital-to-analog converter (DAC) component designed and manufactured by Maxim Integrated. This precision DAC is ideal for applications that require multiple DAC channels with a compact footprint and low power consumption. The MAX505AEAG+T is suitable for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

Encased in a 24-SSOP (Shrink Small Outline Package), this device integrates four voltage-output DACs on a single chip, each with its own voltage reference and digital-to-analog converter. The MAX505AEAG+T operates from a single +5V supply, making it convenient for systems that require a 5V power rail. Moreover, the device features a low power dissipation of just 20mW, which is beneficial for power-sensitive applications.

One of the key features of the MAX505AEAG+T is its simple digital interface, which allows for straightforward connection to microprocessors or microcontrollers. The device accepts 8-bit parallel data inputs, and the DAC outputs can be updated individually or simultaneously, providing flexibility in how the device is controlled and used.

The MAX505AEAG+T has a settling time of 1µs to ±1/2LSB, ensuring quick and accurate output response to digital input changes. This characteristic is particularly important for applications that require fast data processing and precise analog output control. In addition, the device offers a wide output voltage range, which can be adjusted by setting the external reference voltage, allowing users to customize the output to meet specific application needs.

For enhanced reliability and performance, the MAX505AEAG+T also features an on-chip output buffer amplifier with high drive capability. This enables the DAC to drive loads directly without the need for an external buffer, simplifying the design and reducing component count.

In summary, the Maxim Integrated MAX505AEAG+T is a versatile, efficient, and precise quad 8-bit DAC that is designed to meet the needs of various digital-to-analog conversion applications. Its ease of use, low power consumption, and integrated features make it an excellent choice for designers looking for a multi-channel DAC solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess