EN
  • EN
  • DE

MAX5024LASA+T

Part No MAX5024LASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 65V
Output Voltage 2.5V (5V)
Output Voltage MAX 11V
Voltage Dropout (Maximum) 1.5V @ 150mA
Output Current 150mA
Operating Supply Current 140μA
PSRR 54dB (100Hz)
Control Features Enable, Hold, Reset
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704382-MAX5024LASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5024
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5024LASA+T CAD Model

Description

Maxim Integrated MAX5024LASA+T Voltage Regulator

The MAX5024LASA+T is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This regulator is part of the MAX5024 series and is well-suited for a wide range of applications, including portable and battery-powered devices, automotive electronics, and industrial control systems.

Featuring a fixed output voltage of 5V, the MAX5024LASA+T provides a stable and precise voltage supply, ensuring the reliable operation of sensitive electronic components. It is capable of delivering up to 50mA of continuous output current, making it an ideal choice for low-power applications. The device operates over a wide input voltage range, from 6V to 30V, providing flexibility in various system designs.

The MAX5024LASA+T comes in a compact 8-pin SOIC package, which is surface-mountable and saves valuable board space in space-constrained applications. The regulator's small form factor, combined with its low quiescent current of just 35µA, makes it an energy-efficient solution for portable devices where battery life is critical.

One of the key features of the MAX5024LASA+T is its thermal overload protection, which safeguards the device and the system against excessive temperature rise. Moreover, it includes short-circuit protection, ensuring that the regulator and the connected load are protected in the event of a fault condition. The device also boasts a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.

The MAX5024LASA+T is characterized by its robust performance and reliability, with an extended operating temperature range from -40°C to +125°C, making it suitable for harsh environments. Its high PSRR (Power Supply Rejection Ratio) ensures that the output voltage remains stable even with significant input voltage noise or fluctuations, providing a clean and stable power supply for sensitive circuits.

In summary, the MAX5024LASA+T from Maxim Integrated is a versatile and reliable voltage regulator, offering a combination of high performance, energy efficiency, and protection features, all packed into a small footprint ideal for a wide array of electronic applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3890 $56.9450
11+ $9.3448 $102.7928
17+ $9.0528 $153.8976
23+ $8.7608 $201.4984
30+ $8.4687 $254.0610
40+ $7.5927 $303.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess