Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 1 Channel 10-UTQFN (1.4x1.8)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UTQFN (1.4x1.8)
Family Name MAX4984
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881973-MAX4984EEVB+
Ultra Librarian 3D Model Ultra Librarian MAX4984EEVB+ CAD Model

Description

Maxim Integrated MAX4984EEVB+ Evaluation Board

The MAX4984EEVB+ from Maxim Integrated is a high-performance evaluation board designed for testing and prototyping with the MAX4984E high-speed USB 2.0 (480Mbps) analog switch with the capability to pass USB 2.0, audio, and UART signals. This versatile evaluation board is an essential tool for engineers and developers working on USB-related applications, providing a convenient platform for exploring the features and benefits of the MAX4984E switch IC.

Key Features

  • USB 2.0 Compliance: The MAX4984EEVB+ supports high-speed USB 2.0 signals, ensuring compatibility with a wide range of USB devices and systems.
  • Signal Integrity: Designed to maintain signal integrity, the board features low on-resistance (R<sub>ON) and low capacitance, which are crucial for high-speed data transmission.
  • Multiple Signal Types: In addition to USB 2.0, the board can switch audio and UART signals, providing flexibility for various design requirements.
  • Easy-to-Use Interface: The evaluation board comes with user-friendly connectors and test points that facilitate easy connection to external test and development equipment.
  • Compact Design: Its compact form factor allows for seamless integration into existing setups without taking up unnecessary space.

Applications

The MAX4984EEVB+ is suitable for a range of applications where USB switching is required, including but not limited to:

  • Cellular phones
  • Portable media players
  • Notebook computers
  • Desktop docking stations
  • USB peripherals and accessories

Technical Specifications

The evaluation board is built around the MAX4984E IC, which offers a wide operating temperature range and is housed in a small, lead-free package. The board requires a single supply voltage and provides an easy-to-use interface for monitoring and controlling the switch states.

Getting Started

Maxim Integrated provides comprehensive documentation for the MAX4984EEVB+, including detailed schematics, layout files, and application notes to assist developers in getting up and running quickly. The board is designed for plug-and-play operation, allowing for immediate experimentation and validation of the MAX4984E's capabilities.

Whether you are developing new USB-enabled devices or looking to enhance existing designs, the MAX4984EEVB+ evaluation board is a reliable and efficient solution for your USB switching needs.

You May Also Be Interested in

Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
ECAD model for TS3DV416DGVRG4
Supertex, Inc
Low Charge Injection 8-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV20320PJ
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
ECAD model for MAX4598CWP+
dioo
3:1 USB2.0 High-Speed USB Switch
Lowest to $0.5667
ECAD model for DIO3303LN12
Maxim Integrated
USB Host Charger Identification Analog Switches 2mm x 2mm, 8-Pin TDFN Package
Lowest to $4.2466
ECAD model for MAX14566AEETA
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA / PCI Express? Switch IC Channel 676-FCBGA (27x27)
Lowest to $174.5455
ECAD model for PEX8648-BB50RBC G
Diodes Incorporated
IC ETHERNET SWITCH QUAD 16SOIC / Analog Multiplexer Quad 2:1 16-Pin SOIC N Tube
Lowest to $1.4305
ECAD model for PI5L200WE
NXP / Nexperia
CBTL04082A/B is an 8-to-4 bidirectional differential channel multiplexer/demultiplexer switch for PCI Express Generation 2 (Gen2) applications.
Lowest to $1.7763
ECAD model for CBTL04082BBS
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Lowest to $3.3300
ECAD model for TS3DV416DGGRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7484 $56.2452
7+ $15.3833 $107.6831
11+ $14.9026 $163.9286
14+ $14.4219 $201.9066
18+ $13.9411 $250.9398
25+ $12.4990 $312.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention