EN
  • EN
  • DE

MAX4980ETA

Part No MAX4980ETA
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Overvoltage Protector with Active Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214015-MAX4980ETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4980ETA CAD Model

Description

MAX4980ETA - High-Speed USB 2.0 Switch from Maxim Integrated

The MAX4980ETA is a high-performance, high-speed USB 2.0 analog switch with low on-capacitance (CON) and low on-resistance (RON), making it an ideal choice for USB 2.0 applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this switch is designed to operate at a single supply voltage of 3.0V to 3.6V, which is typical for USB applications.

Featuring a bidirectional design, the MAX4980ETA can switch USB 2.0 signals with minimal signal distortion due to its low RON. This ensures that the integrity of high-speed data is maintained, which is critical for maintaining USB 2.0's 480Mbps data rate. The low CON helps to reduce signal attenuation, further ensuring the quality of data transmission through the switch.

With a bandwidth greater than 720MHz, the MAX4980ETA is more than capable of handling the frequency requirements of USB 2.0 signaling. Its extended temperature range of -40°C to +85°C makes it suitable for use in a variety of environments, from consumer electronics to industrial applications.

The MAX4980ETA comes in a small, 8-pin TDFN package, making it space-efficient for design in compact electronic devices such as smartphones, tablets, and laptops. Moreover, it has built-in ESD protection circuitry, which provides ±15kV Air Gap and ±8kV Contact discharge protection as per the IEC 61000-4-2 standard, safeguarding the device from potential damage caused by electrostatic discharges.

This USB 2.0 switch also includes additional features such as a low-power shutdown mode and an active-low enable input, which allows the device to be placed into a high-impedance state, reducing power consumption when not in active use.

In summary, the MAX4980ETA from Maxim Integrated is a robust and reliable solution for applications requiring the switching of high-speed USB 2.0 signals with minimal signal degradation. Its small form factor, high-performance specifications, and added protective features make it an excellent choice for designers looking to optimize their USB-enabled devices.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9145 $58.9740
29+ $4.0321 $116.9309
45+ $3.9062 $175.7790
62+ $3.7803 $234.3786
80+ $3.6544 $292.3520
106+ $3.2767 $347.3302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess