EN
  • EN
  • DE

MAX1533AETJ+

Part No MAX1533AETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLER 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 60
Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers Monitors
Packaging Tube
Applications Power Supply Controller
Voltage - Input 4.5 V ~ 26 V
Current - Supply 15µA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Catalog Power Supply Controllers Monitors
Win Source Part Number 073315-MAX1533AETJ+
Ultra Librarian 3D Model Ultra Librarian MAX1533AETJ+ CAD Model

Description

Maxim Integrated's MAX1533AETJ+ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1533AETJ+ from Maxim Integrated is a versatile and high-performance power management IC specifically designed to meet the stringent power requirements of modern notebook computers. This advanced controller integrates multiple outputs, delivering efficient power conversion and regulation to ensure optimal performance and battery life for portable computing devices.

The device features a quad-output configuration that includes two synchronous buck controllers and two linear regulators, making it capable of providing a complete power solution for core CPU, graphics, I/O, and system memory voltages. The synchronous buck controllers are optimized for converting battery or adapter input into the core supply voltages required by high-performance processors, while the linear regulators are ideal for lower-current standby and always-on circuits.

Engineered for efficiency, the MAX1533AETJ+ employs Maxim's proprietary Quick-PWM™ control architecture, which allows for fast transient response and excellent loop stability. This technology ensures that the power supply can quickly adapt to changes in load, maintaining a steady output voltage even under dynamic conditions. The Quick-PWM™ feature also helps to minimize the external component count, reducing the overall footprint and cost of the power supply design.

The MAX1533AETJ+ supports a wide input voltage range, making it compatible with various battery chemistries and adapter voltages. Additionally, it offers a range of protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the power supply system. The device also includes a power-good output and a soft-start feature to control the inrush current during startup, further enhancing the stability of the system.

Available in a compact, 32-pin thin QFN package, the MAX1533AETJ+ is designed for space-constrained applications, providing a high-density power solution without compromising performance. With its combination of integration, efficiency, and advanced control features, the MAX1533AETJ+ is an ideal choice for designers looking to create sophisticated power systems for the next generation of notebook computers.

For detailed specifications and application support, designers can refer to the comprehensive datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess