EN
  • EN
  • DE

52271-2590

Part No 52271-2590
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Bottom Contact Style, 25 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 25
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1197723-52271-2590
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52271-2590 CAD Model

Description

The Molex 52271-2590 is a connector housing designed for secure and reliable electrical connections. This component is an integral part of many electronic systems, ensuring proper alignment and protection of electrical contacts within various applications. It's engineered for durability and consistent performance, meeting the rigorous demands of modern electronics.

Applications

  • Consumer Electronics: Utilized in devices like televisions, DVD players, and audio equipment to facilitate internal connections.
  • Automotive Industry: Found in vehicle wiring harnesses connecting sensors, actuators, and control modules.
  • Industrial Automation: Used in control panels, machinery, and robotic systems for reliable signal and power transmission.
  • Medical Equipment: Employed in diagnostic and monitoring devices where dependable connections are crucial.
  • Telecommunications: Applied in networking equipment, servers, and communication devices for secure data and power links.

Features

  • High-Quality Material: Constructed from robust plastic material capable of withstanding harsh conditions and mechanical stress.
  • Polarization Feature: Incorporates a polarization design to prevent incorrect mating, ensuring proper insertion and maintaining circuit integrity.
  • Secure Locking Mechanism: Features a secure locking mechanism to prevent accidental disconnections, enhancing reliability.
  • Compact Form Factor: Offers a compact design to optimize space utilization in densely populated electronic assemblies.
  • Wide Temperature Range: Designed to operate reliably across a broad temperature range, ensuring consistent performance in varying environmental conditions.

Benefits

  • Enhanced Reliability: Provides a stable and secure connection, reducing the risk of signal loss or power interruption.
  • Simplified Assembly: Streamlines the assembly process with its user-friendly design, reducing manufacturing time and costs.
  • Improved Safety: Minimizes the risk of electrical hazards by ensuring correct mating and secure connections.
  • Cost-Effective Solution: Offers an efficient solution for wire-to-board connectivity without compromising performance.
  • Long-Term Durability: Ensures long-term performance and reliability, reducing the need for frequent replacements.

Additional Details

The Molex 52271-2590 connector housing is typically manufactured using materials such as nylon or PBT (Polybutylene Terephthalate) to provide robust mechanical and electrical properties. It is designed for compatibility with specific Molex crimp terminals, ensuring optimal performance when used together. The housing is often RoHS compliant, indicating adherence to environmental standards by restricting the use of hazardous substances. Its design facilitates automated assembly processes, further enhancing manufacturing efficiency.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Crouse-Hinds
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess