EN
  • EN
  • DE

DS2505U

Part No DS2505U
Manufacturer Dallas Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164365-DS2505U
Categories Custom Parts
Manufacturer Dallas Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2505U CAD Model

Description

The DS2505U is a 16Kb Add-Only Memory Chip, also known as an EEPROM, manufactured by Dallas Semiconductor (now Maxim Integrated). This device is designed for identification and tracking applications where a unique, non-volatile storage solution is required. The 'add-only' characteristic signifies that data can only be written once to each memory location, making it ideal for logging information or providing permanent identification. Its unique 64-bit registration number ensures that each chip is uniquely identifiable.

Applications

  • Asset Tracking
  • Electronic Identification
  • Data Logging
  • Access Control
  • Medical Devices
  • Inventory Management

Features

  • 16Kb EEPROM: Provides non-volatile storage for data.
  • Add-Only Memory: Data can only be written once to each memory location.
  • Unique 64-Bit Registration Number: Ensures unique identification for each chip.
  • 1-Wire Interface: Requires only one data pin for communication.
  • Low-Cost TO-92 Package: Easy to handle and assemble.
  • Wide Operating Voltage: Operates from 2.8V to 6.0V.

Benefits

  • Permanent Identification: Unique registration number ensures reliable tracking.
  • Data Security: Add-only memory prevents tampering or alteration of stored data.
  • Simplified Communication: 1-Wire interface reduces wiring complexity.
  • Cost-Effective Solution: Low-cost package makes it suitable for high-volume applications.
  • Wide Operating Voltage: Suitable for diverse applications.

Additional Details

The DS2505U operates via a 1-Wire interface, which simplifies communication and reduces wiring complexity. The add-only feature provides a secure way to log information or store permanent identification data, as once a memory location is written, it cannot be overwritten. The unique 64-bit registration number ensures that each chip is uniquely identifiable, which is crucial for asset tracking and inventory management. The device is housed in a TO-92 package, which is easy to handle and assemble. This device is commonly used in applications where permanent, tamper-proof data storage is required. The low cost of the DS2505U makes it an attractive option for high-volume applications. Its wide operating voltage range allows for flexible integration into different systems. Data is accessed through the single data pin and ground, simplifying the circuitry needed to interface with the EEPROM.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Panjit
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
ACX
Lowest to $0.1305
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess