Maxim Integrated's MAX495CUA Precision Operational Amplifier
The MAX495CUA from Maxim Integrated is a high-precision operational amplifier that offers a perfect blend of performance and power efficiency. This operational amplifier is designed to cater to a wide range of applications requiring low noise, high speed, and low power consumption. Its compact UMAX package makes it an ideal choice for space-constrained applications.
Key Features
- Low Power Consumption: The MAX495CUA is optimized for low power applications, ensuring efficient operation without compromising on performance.
- High-Speed Operation: With a fast settling time, this op-amp is capable of handling rapid signal changes, making it suitable for high-speed data acquisition systems and filters.
- Low Noise: The device boasts low voltage noise density, which makes it an excellent choice for audio applications and other noise-sensitive circuits.
- Precision Performance: High accuracy and stability are hallmarks of the MAX495CUA, with features that include low offset voltage and low drift over time and temperature.
- Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
- Single or Dual Supply Operation: This operational amplifier can be powered by either a single supply or dual supplies, providing design flexibility.
Applications
The MAX495CUA is versatile and can be integrated into numerous electronic systems. Its applications include:
- Precision instrumentation
- Data acquisition systems
- Active filters
- Audio processing
- Sensor interfaces
- Medical equipment
Technical Specifications
The technical specifications of the MAX495CUA make it a reliable choice for designers looking for an op-amp with superior performance:
- Package Type: UMAX-8
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage Range: ±2.25V to ±6V or +4.5V to +12V
Maxim Integrated's MAX495CUA operational amplifier is a testament to the company's commitment to providing high-quality, precision components. Its combination of low power, high speed, and precision makes it an excellent choice for engineers looking to enhance the performance of their electronic designs.