EN
  • EN
  • DE

MAX4951BECTP

Part No MAX4951BECTP
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829848-MAX4951BECTP
Ultra Librarian 3D Model Ultra Librarian MAX4951BECTP CAD Model

Description

Maxim Integrated's MAX4951BECTP: A High-Speed Signal Integrity Redriver

The MAX4951BECTP from Maxim Integrated is a cutting-edge solution designed to enhance the performance and reliability of high-speed data transmission systems. This device is a dual-lane redriver that operates at a bandwidth capable of supporting data rates up to 10.0Gbps per lane. It is specifically tailored to redrive signals in applications where signal integrity may be compromised due to long PCB traces, cable distances, or system noise.

Key Features

  • High-Speed Performance: With support for data rates of up to 10.0Gbps, the MAX4951BECTP is ideal for applications that require high-speed data transmission, such as USB 3.0, SATA, SAS, DisplayPort, and PCI Express.
  • Dual-Lane Operation: The device features two independent lanes, which can be used to redrive differential pairs, providing flexibility and efficiency in system design.
  • Programmable Equalization and De-Emphasis: To optimize performance over various physical mediums, the MAX4951BECTP offers programmable equalization and de-emphasis levels, allowing for fine-tuning of signal characteristics.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a minimal power draw, which is crucial for reducing thermal footprints and increasing system reliability.
  • Small Form Factor: Housed in a compact 4mm x 4mm, 20-pin TQFN package, the MAX4951BECTP saves valuable board space and is suitable for dense circuit designs.

Applications

The MAX4951BECTP is particularly well-suited for high-speed digital interfaces that are commonly found in desktop and laptop computers, high-definition video equipment, data centers, and networking infrastructure. Its ability to maintain signal integrity over challenging transmission paths makes it an invaluable component in ensuring robust and reliable communication in advanced electronic systems.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX4951BECTP is built to meet high standards, ensuring stable performance across a wide range of environmental conditions. Additionally, Maxim provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating the MAX4951BECTP into their designs effectively.

Overall, the MAX4951BECTP is a testament to Maxim Integrated's expertise in delivering high-performance signal integrity solutions that meet the demands of modern high-speed data communication systems.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7487 $61.2045
85+ $1.4345 $121.9325
125+ $1.3895 $173.6875
175+ $1.3456 $235.4800
225+ $1.3005 $292.6125
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess