Products specifications Report Issue?

Reference Date Code 0223+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754405-LT1962EMS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8#TR CAD Model

Description

Product Overview: LT1962EMS8#TR

The LT1962EMS8#TR is a high-performance, low-dropout (LDO) linear regulator from Linear Technology, designed to provide precision voltage regulation with a minimal voltage drop across the device. This LDO regulator features a low noise output, making it ideal for sensitive RF and analog circuitry, and applications where a clean and stable power supply is critical.

Key Features

  • Low Dropout Voltage: The LT1962EMS8#TR offers an impressive low dropout voltage, ensuring efficient regulation even when the input voltage is close to the output voltage.
  • High Output Accuracy: This regulator provides excellent output voltage accuracy, which is essential for applications requiring precise voltage levels.
  • Low Noise: With its low noise performance, the LT1962EMS8#TR is particularly suited for noise-sensitive applications like audio, medical, and instrumentation devices.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing better performance and reliability.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the application from overheating.
  • Wide Operating Temperature Range: The regulator is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The LT1962EMS8#TR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Wireless and RF systems
  • Medical devices
  • Instrumentation
  • Audio equipment

Product Specifications

  • Package: The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.
  • Output Voltage Options: It provides a range of output voltage options to cater to different design requirements.
  • Current Capability: The LT1962EMS8#TR can deliver up to 300mA of continuous output current.
  • Supply Voltage Range: It supports a wide input voltage range, accommodating various supply sources.

The LT1962EMS8#TR is a robust and reliable choice for designers looking to improve the performance and efficiency of their power supply systems with a high-quality LDO regulator from Linear Technology.

You May Also Be Interested in

Texas Instruments
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $1.4774
ECAD model for TL074BCD
Texas Instruments
Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for TLC2654ACP
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ TO92-3
Lowest to $2.7125
ECAD model for TLV431BILP
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Need more? Email Us
ECAD model for TN2106N3-G
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Gaomi Xinghe Electronics Co., Ltd.
SCHOTTKY BARRIER RECTIFIER Reverse Voltage - 20 to 200 Volts Forward Current - 10.0Amperes
Need more? Email Us
ECAD model for SRF10200CT
Micrel
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS
Need more? Email Us
ECAD model for sy88973v
Renesas Electronics America
Low Noise, Low Power, Low Cost | IC DGTL POT 10KOHM 16TAP 8MSOP
Need more? Email Us
ECAD model for X9116WM8Z-2.7
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1819 $50.2733
15+ $6.7273 $100.9095
24+ $6.5001 $156.0024
34+ $6.0455 $205.5470
43+ $5.8182 $250.1826
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,280 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention