EN
  • EN
  • DE

MAX4951BECTP+TGH7

Part No MAX4951BECTP+TGH7
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER ESATA 1CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications eSATA
Data Rate (Max) 3Gbps
Number of Channels 1
Delay Time 150ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 77mA
Temperature Range - Operating 0°C to 70°C
Case / Package 20-TQFN (4x4)
Win Source Part Number 073684-MAX4951BECTP+TGH7
Ultra Librarian 3D Model Ultra Librarian MAX4951BECTP+TGH7 CAD Model

Description

The MAX4951BECTP+TGH7 from Maxim Integrated is a cutting-edge signal integrity redriver designed to enhance the performance of high-speed differential signals. This device is specifically engineered to provide improved signal conditioning for data rates up to 10.0Gbps, making it an ideal solution for applications that demand high data throughput and signal integrity, such as high-definition video, high-speed data communication, and server/storage equipment.

With a focus on flexibility and performance, the MAX4951BECTP+TGH7 supports a wide range of high-speed protocols, including SATA, SAS, PCI Express, and Fibre Channel. This versatility ensures that it can be integrated into a variety of system designs without compatibility concerns. The device comes in a compact, 20-pin TQFN package, offering a space-efficient solution for systems where board space is at a premium.

The redriver is designed with advanced features to optimize signal quality, such as programmable equalization, output swing, and flat gain. These features enable the MAX4951BECTP+TGH7 to compensate for signal loss across long PCB traces and connectors, thus maintaining signal integrity and reducing bit error rates. Additionally, the device's built-in signal conditioning capabilities reduce the need for external components, simplifying the design and reducing overall system cost.

Maxim Integrated's commitment to reliability is evident in the MAX4951BECTP+TGH7, which is built to operate over a wide temperature range, ensuring stable performance in diverse environments. The device also incorporates built-in electrostatic discharge (ESD) protection, safeguarding it from the potentially damaging effects of static electricity.

For designers and engineers looking to improve the performance of their high-speed digital interfaces, the MAX4951BECTP+TGH7 offers a powerful solution that combines signal integrity enhancement with ease of integration. Its robust feature set and compact form factor make it a smart choice for next-generation electronic systems that require reliable, high-speed data transmission.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess