EN
  • EN
  • DE

MAX494CPD

Part No MAX494CPD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, Micropower, Single-Supply Rail-to-Rail Op Amps | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.2V/μs
Gain Bandwidth Product 500kHz
Current - Input Bias 25nA
Voltage - Input Offset 200μV
Supply Current 150μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX494
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214006-MAX494CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX494CPD CAD Model

Description

Product Overview: MAX494CPD from Maxim Integrated

The MAX494CPD is a precision, low-power, quad operational amplifier (op-amp) developed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This high-performance device is designed to cater to a wide array of applications, from industrial control systems to medical equipment, offering an excellent combination of accuracy and power efficiency.

Key Features

  • Low Power Consumption: The MAX494CPD is optimized for low-power operations, making it ideal for battery-powered and portable devices where energy efficiency is crucial.
  • High Precision: With its precision specifications, this op-amp ensures accurate signal amplification and processing, which is essential for high-integrity applications.
  • Wide Supply Range: The device can be powered by a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stable Performance: The MAX494CPD provides stable performance over a broad temperature range, ensuring reliable operation in diverse environments.

Applications

The versatility of the MAX494CPD allows it to be used in numerous applications, some of which include:

  • Industrial Control Systems
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation
  • Power Supply Control

Technical Specifications

The MAX494CPD offers a comprehensive set of technical specifications that make it a top choice for designers:

  • Package: The device comes in a 14-pin plastic DIP package, which is suitable for through-hole mounting on printed circuit boards.
  • Temperature Range: It operates effectively across an extended industrial temperature range, maintaining performance even under harsh conditions.
  • Quad Configuration: With four op-amps in a single package, it provides a compact solution, reducing the footprint on PCBs and simplifying design complexity.

In conclusion, the MAX494CPD from Maxim Integrated is a top-tier quad operational amplifier that brings together low-power operation, high precision, and stability. Its wide supply range and robust package make it a flexible choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess