EN
  • EN
  • DE

MAX4472EUD

Part No MAX4472EUD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MAX4472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881812-MAX4472EUD
Ultra Librarian 3D Model Ultra Librarian MAX4472EUD CAD Model

Description

Maxim Integrated MAX4472EUD Overview

The Maxim Integrated MAX4472EUD is a high-performance, low-noise operational amplifier designed for a wide range of applications, including sensor interfaces, portable equipment, and audio systems. This op-amp offers a unique combination of low-voltage noise, high output drive, and precision, making it an ideal choice for designers looking for a versatile and reliable component for their circuit designs.

Key Features

  • Low Voltage Noise: The MAX4472EUD offers an exceptionally low voltage noise density of 8nV/√Hz at 1kHz, which is beneficial for applications that require low-noise signal processing.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining excellent linearity and dynamic response.
  • Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, making it suitable for battery-powered and portable devices.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a greater dynamic range, especially useful in low-voltage applications.
  • Low Input Bias Current: The device features a low input bias current, which is critical for precision applications and sensor interfaces.
  • Power-Saving Shutdown Mode: An added shutdown mode enables power conservation by reducing the supply current to 0.1µA, which is essential for extending battery life in portable applications.

Applications

The MAX4472EUD is a versatile op-amp that can be used in a variety of applications, including:

  • Portable Instrumentation
  • Audio Amplifiers and Preamps
  • Active Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Photodiode Amplifiers

Package and Quality

The MAX4472EUD is available in a 14-pin TSSOP package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is rigorously tested for performance and reliability, providing designers with confidence in their product designs.

In summary, the MAX4472EUD from Maxim Integrated is a high-quality, low-noise operational amplifier that offers the perfect balance between performance and versatility, making it a top choice for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2061 $66.1830
65+ $1.8101 $117.6565
100+ $1.7537 $175.3700
140+ $1.6971 $237.5940
180+ $1.6405 $295.2900
240+ $1.4708 $352.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess