EN
  • EN
  • DE

MAX4945ELA+

Part No MAX4945ELA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Overvoltage Protection Controller PMIC 8-μDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Overvoltage Protection Controller
Current - Supply 50µA
Voltage - Supply 2.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-µDFN (2x2)
Base Product Number MAX4945
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 704332-MAX4945ELA+
Ultra Librarian 3D Model Ultra Librarian MAX4945ELA+ CAD Model

Description

Maxim Integrated MAX4945ELA+ Overvoltage Protection Controller

The Maxim Integrated MAX4945ELA+ is a robust overvoltage protection controller designed to safeguard low-voltage system components from damaging overvoltage conditions. This advanced circuit protection device is suitable for a wide range of applications, including portable electronics, data communication systems, and other sensitive electronic equipment.

Key Features

  • Wide Operating Voltage Range: The MAX4945ELA+ operates effectively over a broad voltage range, making it versatile for various applications.
  • Fast Response Time: With its rapid response to overvoltage events, the device quickly shuts down the power to protect the system, minimizing the risk of damage.
  • Low Quiescent Current: The device is designed for high efficiency, featuring a low quiescent current that helps extend battery life in portable applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific needs, providing tailored protection for sensitive components.
  • Reverse-Battery Protection: The MAX4945ELA+ includes reverse-battery protection, preventing damage to the system if the battery is installed incorrectly.
  • Thermal Shutdown: An integrated thermal shutdown feature helps to prevent the device and system from overheating during extreme conditions.

Compact and Reliable Design

The MAX4945ELA+ comes in a compact 8-pin µDFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, ensuring that it can be integrated into a variety of designs without sacrificing valuable board space.

Easy Integration

Integrating the MAX4945ELA+ into your design is straightforward, thanks to its simple external circuitry requirements. The device is compatible with various microcontrollers and other digital systems, allowing for easy implementation into existing designs or new projects.

In summary, the Maxim Integrated MAX4945ELA+ overvoltage protection controller is a high-performance solution for protecting sensitive electronics from voltage transients. Its combination of fast response, adjustable protection levels, and compact design make it an essential component for any application requiring reliable overvoltage protection.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2769 $72.8307
6+ $19.9203 $119.5218
9+ $19.2977 $173.6793
13+ $18.6752 $242.7776
16+ $18.0527 $288.8432
22+ $16.1850 $356.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess