Maxim Integrated MAX492CSA+T Precision Operational Amplifiers
The MAX492CSA+T from Maxim Integrated is a high-precision operational amplifier designed for a wide range of applications, including industrial, medical, and consumer electronics. This device is part of Maxim's commitment to providing reliable and efficient integrated circuits that meet the stringent requirements of modern electronic systems.
The MAX492CSA+T operational amplifier features a single-supply voltage operation, making it suitable for battery-operated devices and systems with limited power availability. With an operating voltage range of 4.5V to 36V, or ±2.25V to ±18V for dual supplies, it provides designers with flexibility in various power environments.
This op-amp boasts a low input bias current of 1pA (typical) and an offset voltage of just 250µV (max), ensuring high accuracy in signal amplification and processing tasks. The device also offers a low input offset drift of 3µV/°C (max), which guarantees stable performance over a wide temperature range, making it ideal for precision applications.
With a gain bandwidth product of 1MHz and a slew rate of 0.5V/µs, the MAX492CSA+T is capable of handling a range of frequencies, from DC to moderate-speed analog signals. This makes it well-suited for tasks such as sensor amplification, data acquisition, and active filtering.
The MAX492CSA+T comes in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Additionally, the device is offered in a tape and reel format, denoted by the "+T" suffix, facilitating automated assembly processes for high-volume production.
With its combination of precision, low power consumption, and stable operation, the MAX492CSA+T operational amplifier from Maxim Integrated is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.
Key Features:
- Single-Supply Operation: 4.5V to 36V
- Dual-Supply Operation: ±2.25V to ±18V
- Low Input Bias Current: 1pA (typical)
- Low Offset Voltage: 250µV (max)
- Low Input Offset Drift: 3µV/°C (max)
- Gain Bandwidth Product: 1MHz
- Slew Rate: 0.5V/µs
- Compact 8-pin SOIC Package
- Supplied in Tape and Reel for Automated Assembly