EN
  • EN
  • DE

MAX4928BETN+T

Part No MAX4928BETN+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO PASSIVE SWITCHES 56TQFN / Video Switch IC Analog Voltage 56-TQFN (11x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Series PCI Express® (PCIe)
Package Tape & Reel
Product Status Active
Function Switch
Applications Consumer Video
Control Interface Analog Voltage
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Base Product Number MAX4928
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212453-MAX4928BETN+T
Ultra Librarian 3D Model Ultra Librarian MAX4928BETN+T CAD Model

Description

Maxim Integrated MAX4928BETN+T HDMI/DVI Switch

The MAX4928BETN+T from Maxim Integrated is a high-performance HDMI/DVI switch designed to facilitate the management of digital video signals in consumer electronics and computing applications. This integrated circuit is specifically engineered to handle the switching of high-speed differential signals, such as those found in HDMI (High-Definition Multimedia Interface) and DVI (Digital Visual Interface) connections, providing a seamless and efficient solution for multimedia systems.

Encased in a compact 56-pin TQFN package, the MAX4928BETN+T is a versatile component suitable for space-constrained environments. It boasts a wide frequency range, ensuring compatibility with a variety of digital video standards and making it an ideal choice for devices such as HDTVs, DVD players, set-top boxes, and personal computers.

One of the key features of the MAX4928BETN+T is its low on-capacitance (CON) and low on-resistance (RON), which significantly reduce signal distortion and attenuation, thus maintaining signal integrity even over long cable runs. This characteristic is crucial for maintaining the high-quality video signals that consumers expect from their HD content.

The switch also includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding connected devices against the harmful effects of static electricity discharges. This feature not only enhances the durability and longevity of the switch itself but also protects the expensive consumer electronics that it connects.

Additionally, the MAX4928BETN+T supports a wide range of supply voltages, from 3.0V to 3.6V, providing flexibility in system design. Its low-power consumption makes it a suitable option for battery-powered devices, contributing to energy efficiency and longer battery life.

In summary, the MAX4928BETN+T from Maxim Integrated is a reliable and high-quality solution for HDMI and DVI signal switching. Its combination of high-bandwidth performance, integrated ESD protection, and low-power operation makes it a valuable component in the design and construction of modern multimedia systems.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess