EN
  • EN
  • DE

MAX491EESD+T

Part No MAX491EESD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 14-SOIC / Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 021827-MAX491EESD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX491E
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX491EESD+T CAD Model

Description

Maxim Integrated MAX491EESD+T Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX491EESD+T from Maxim Integrated is a high-performance, low-power transceiver designed for RS-485 and RS-422 communication interfaces. This device is particularly well-suited for long-distance and high-speed data communication applications where power efficiency and data integrity are crucial. The MAX491EESD+T is available in a compact SOP-14 package, making it an excellent choice for space-constrained applications.

One of the key features of the MAX491EESD+T is its slew-rate-limited driver, which reduces electromagnetic interference (EMI) and minimizes reflections caused by improperly terminated cables, thus enhancing data transmission reliability over long distances. This feature, along with controlled driver output transition times, allows for error-free communication at data rates up to 2.5Mbps, making it suitable for industrial, networking, and automation applications.

The device operates from a single 5V supply, and its low quiescent current makes it ideal for power-sensitive applications. It also features a 1/4-unit-load receiver input impedance, allowing up to 128 transceivers on the bus, which is beneficial in multi-point communication networks.

Furthermore, the MAX491EESD+T offers robust protection features to enhance system reliability. It includes thermal shutdown to protect against excessive power dissipation and fault conditions, as well as short-circuit protection on the driver outputs to prevent damage from wiring faults. Additionally, the transceiver is protected against ±15kV electrostatic discharge (ESD) events, which exceeds the industry standard, providing extra security for the device in harsh environments.

For design flexibility, the MAX491EESD+T features separate receiver and driver enable pins, giving the user precise control over the transceiver's operation. This transceiver is fully compliant with the TIA/EIA-485-A and ITU-T V.11 standards, ensuring interoperability with other compliant devices in the network.

In summary, the Maxim Integrated MAX491EESD+T combines low-power operation, controlled slew rates, and robust protection features to offer a reliable and efficient solution for RS-485 and RS-422 communication systems. Its compact design and high level of integration make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1770 $50.0710
56+ $1.7863 $100.0328
87+ $1.7304 $150.5448
120+ $1.6746 $200.9520
155+ $1.6188 $250.9140
207+ $1.4513 $300.4191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess