EN
  • EN
  • DE

MAX4917BEUK+T

Part No MAX4917BEUK+T
Manufacturer Maxim Integrated
Catalog USB Interface
Description USB Power SW Single 5.5V 0.45A 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.45 mm
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Supply Voltage 5.5 V
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Nominal Supply Current 80 µA
Number of Outputs 1
Number of Pins 5
Operating Supply Current 120 µA
Operating Supply Voltage 5.5 V
Output Current 300 mA
Resistance 400 mΩ
RoHS Compliant
Supply Type Single
Turn-Off Delay Time 40 ns
Turn-On Delay Time 100 µs
Win Source Part Number 1075454-MAX4917BEUK+T
Categories USB Interface
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4917BEUK+T CAD Model

Description

Maxim Integrated MAX4917BEUK+T Overvoltage Protection Controller

The MAX4917BEUK+T is a cutting-edge overvoltage protection controller designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient device is engineered to shield sensitive electronics from harmful voltage spikes and surges, which can cause irreversible damage to the components. Its primary application is to serve as a safeguard for low-voltage systems where overvoltage conditions are a concern.

Key Features

  • Adjustable Overvoltage Protection: The MAX4917BEUK+T allows users to set the overvoltage protection threshold according to their specific requirements, providing flexibility and precision in various applications.
  • Low Quiescent Current: With its low quiescent current, the device ensures minimal power consumption when in operation, making it ideal for battery-powered and energy-efficient systems.
  • Fast Response Time: The controller reacts swiftly to overvoltage conditions, typically within a few microseconds, thereby offering rapid protection to downstream components.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, making it suitable for a variety of electronic devices.
  • Temperature Range: The device operates effectively across a wide temperature range, ensuring reliability in diverse environmental conditions.

Applications

  • Portable Electronic Devices
  • Automotive Add-Ons
  • Data Communication Systems
  • Industrial Controls

The MAX4917BEUK+T is available in a small, 5-pin SOT23 package, which is highly beneficial for space-constrained applications. The package type, combined with its surface-mount technology (SMT), facilitates easy integration into printed circuit boards (PCBs), making it an excellent choice for compact and complex electronic designs.

By incorporating the MAX4917BEUK+T into their designs, engineers and product developers can enhance the safety and durability of their electronic products. This overvoltage protection controller stands as a testament to Maxim Integrated's commitment to providing innovative solutions that meet the demanding needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
First ±15kV ESD-Protected USB On-the-Go Transceiver and Charge Pump
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH 1:1 V-QFN4040-17 / Power Switch/Driver 1:1 3.5A V-QFN4040-17
Lowest to $1.4662
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8UDFN / Power Switch/Driver 1:1 P-Channel 2A U-DFN3030-8 (Type E)
Lowest to $0.6911
Texas Instruments
IC MUX/DEMUX 4CH TYPE C2 30WQFN / USB Switch IC 1 Channel 30-WQFN (4.5x2.5)
Lowest to $2.6201
Microchip Technology
IC USB PORT POWER CTRLR 20QFN / USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
Lowest to $1.7463
Monolithic Power Systems Inc.
IC PWR SWTCH P-CHAN 1:1 TSOT23-8 / Power Switch/Driver 1:1 P-Channel 3A TSOT-23-8
Need more? Email Us
Microchip Technology
IC HUB CTLR 2PORT USB 2.0 HS 36S / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $3.9930
Monolithic Power Systems Inc.
IC PWR SWITCH 1:2 8SOIC / Power Switch/Driver 1:2 1A 8-SOIC
Lowest to $0.5879
STMicroelectronics
STANDALONE USB TYPE-C PORT CONTR / USB Controller USB 2.0 I²C Interface 25-WLCSP (2.59x2.59)
Lowest to $3.3400

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess