EN
  • EN
  • DE

MAX489MJD/883B

Part No MAX489MJD/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704304-MAX489MJD/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX489MJD/883B CAD Model

Description

The MAX489MJD/883B is a robust, high-performance transceiver module from Maxim Integrated, designed to facilitate reliable communication in demanding environments. This particular component is part of Maxim's range of transceivers that are engineered to meet the stringent requirements of military-grade specifications, ensuring top-tier reliability and durability.

Features

  • RS-485/RS-422 Communication Standards: The MAX489MJD/883B is compliant with the RS-485 and RS-422 standards for serial communication, which makes it suitable for multi-point data transmission systems.
  • Enhanced ESD Protection: It comes with built-in electrostatic discharge protection, which safeguards the device against the harmful effects of ESD events.
  • Extended Temperature Range: The device is designed to operate over a wide temperature range, making it ideal for use in extreme conditions.
  • Low Power Operation: Its power-efficient design ensures minimal power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • High Data Rates: The MAX489MJD/883B supports high-speed data transfer, which is essential for applications that require rapid communication between devices.
  • Duplex Configuration: It can be used in full-duplex or half-duplex communication setups, providing flexibility in system design.

Applications

The MAX489MJD/883B transceiver is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Telecommunications equipment
  • Networking equipment
  • Aerospace and defense systems
  • Remote sensors and data acquisition systems

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX489MJD/883B transceiver, which is manufactured to meet MIL-STD-883B standards. This means that each device is rigorously tested to ensure it performs reliably under the harshest conditions. The use of high-quality materials and advanced manufacturing techniques further contributes to the transceiver's robustness and longevity.

Whether you are developing a mission-critical military system or a high-precision industrial application, the MAX489MJD/883B from Maxim Integrated delivers the performance and reliability you need.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2998 $73.1992
8+ $15.0150 $120.1200
12+ $14.5461 $174.5532
17+ $14.0760 $239.2920
22+ $13.6071 $299.3562
29+ $12.1991 $353.7739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess