EN
  • EN
  • DE

MAX4889AETO+T

Part No MAX4889AETO+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH OCTAL SPDT 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications PCIe
Switch Circuit SPDT
Number of Channels 8
Max On Resistance 7 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 073665-MAX4889AETO+T
Ultra Librarian 3D Model Ultra Librarian MAX4889AETO+T CAD Model

Description

Maxim Integrated MAX4889AETO+T High-Speed Analog Switch

The Maxim Integrated MAX4889AETO+T is a cutting-edge high-speed analog switch designed to meet the needs of modern high-performance applications. This device is part of Maxim's renowned family of switches, which are well-known for their reliability, efficiency, and versatility. The MAX4889AETO+T is specifically crafted to facilitate the rapid switching of signal paths in systems where minimal signal distortion and low power consumption are critical.

With its wide bandwidth and low on-resistance, the MAX4889AETO+T is ideal for a variety of applications, including signal routing in audio and video equipment, high-speed data acquisition systems, communication devices, and any other application that requires high-frequency signal switching. This component is particularly well-suited for designs where space is at a premium, thanks to its compact 42-TQFN-EP package, which measures just 9mm x 9mm.

Key features of the MAX4889AETO+T include its dual single-pole/double-throw (SPDT) configuration, which allows for flexible signal routing options. The switch operates with a single supply voltage ranging from +2.7V to +3.6V, making it compatible with a variety of power environments. Additionally, the device boasts ultra-low crosstalk and off-isolation characteristics, ensuring that signals are kept clean and free from interference.

One of the standout attributes of the MAX4889AETO+T is its exceptional electrostatic discharge (ESD) protection, which safeguards the device against the damaging effects of static electricity. This feature is particularly important in environments where ESD events are common, providing an extra layer of reliability for sensitive electronic systems.

The MAX4889AETO+T also supports a wide operating temperature range from -40°C to +85°C, ensuring stable performance across diverse environmental conditions. This temperature resilience, combined with its lead-free and RoHS-compliant construction, makes the MAX4889AETO+T an environmentally friendly choice that aligns with modern sustainability standards.

In summary, the Maxim Integrated MAX4889AETO+T offers a robust solution for designers seeking a high-speed analog switch with superior signal integrity, minimal power draw, and compact form factor. Its reliability and versatility make it an excellent choice for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess