EN
  • EN
  • DE

MAX4888AETI+

Part No MAX4888AETI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPDT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications PCIe
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 7 Ohm (Typ)
Single Supply Voltage (V+) 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 1068997-MAX4888AETI+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4888AETI+ CAD Model

Description

The MAX4888AETI+ is a high-performance, low-power, CMOS analog multiplexer/switch IC from Maxim Integrated, designed to deliver precision signal routing in a variety of applications. This device is part of Maxim's extensive range of switch and multiplexer products, offering a reliable solution for systems that require the distribution of high-speed signals with minimal signal distortion.

Key Features

  • High Bandwidth: The device supports a wide bandwidth, making it suitable for high-speed data transmission and ensuring minimal signal degradation.
  • Low Crosstalk: With its low crosstalk characteristics, the MAX4888AETI+ ensures clean signal switching, which is crucial for maintaining signal integrity in sensitive applications.
  • Dual SPDT Configuration: The dual single-pole/double-throw (SPDT) switch configuration allows for flexible signal routing options within electronic circuits.
  • Low On-Resistance: The low on-resistance of the switches minimizes voltage drop and power loss, enhancing overall system efficiency.
  • Power-Supply Operation: This device operates from a single +3.0V to +3.6V power supply, making it compatible with most contemporary digital systems.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection guards the device against static damage, ensuring robust performance in harsh environments.

Applications

The MAX4888AETI+ is ideal for a variety of applications where high-speed signal routing is essential. This includes, but is not limited to:

  • USB 2.0 High-Speed Signal Switching
  • PCI Express® Data Mux/Demux
  • SATA Interface Switching
  • Signal Routing in Networking Equipment
  • Audio/Video Signal Switching

Package and Quality

The MAX4888AETI+ is offered in a compact 28-pin TQFN package, which is optimized for space-constrained applications. Maxim Integrated is committed to maintaining high-quality standards, and this product is manufactured in compliance with industry-standard quality and reliability processes.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5068 $58.5884
32+ $3.6983 $118.3456
49+ $3.5828 $175.5572
67+ $3.4673 $232.3091
87+ $3.3518 $291.6066
116+ $3.0053 $348.6148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess