EN
  • EN
  • DE

MAX4886ETO

Part No MAX4886ETO
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704282-MAX4886ETO
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4886ETO CAD Model

Description

The Maxim Integrated MAX4886ETO is a high-performance digital multiplexer that offers a seamless solution for routing high-speed differential signals. Ideal for applications such as signal routing in servers, networking equipment, and data storage systems, this multiplexer is designed to handle the demanding requirements of modern digital communication systems.

Key Features

  • High Bandwidth: The MAX4886ETO provides a wide bandwidth that ensures minimal signal degradation, making it suitable for high-speed data transfer applications.
  • Low Crosstalk: Engineered to minimize interference between channels, the device ensures signal integrity by maintaining low crosstalk levels.
  • Low On-Capacitance: The multiplexer features low on-capacitance, which reduces signal attenuation and preserves the quality of the transmitted data.
  • Multiple Switching Configurations: It offers various switching configurations, allowing users to select the most appropriate setup for their application, enhancing design flexibility.
  • Power Efficiency: The MAX4886ETO is designed for power-sensitive applications, with a power-down feature that minimizes power consumption when the device is not in active use.

Technical Specifications

  • Supply Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 42-TQFN-EP (ETO)
  • ESD Protection: Integrated ESD protection circuitry to safeguard against electrostatic discharge events.

The Maxim Integrated MAX4886ETO is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its robust design and advanced features, this multiplexer is an excellent choice for designers looking to enhance the performance and efficiency of their high-speed digital systems.

Whether you are designing cutting-edge communication infrastructure or updating existing equipment, the MAX4886ETO offers the performance and reliability needed to keep your systems running smoothly.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6888 $50.7552
10+ $10.4113 $104.1130
15+ $10.0860 $151.2900
21+ $9.7606 $204.9726
27+ $9.4353 $254.7531
36+ $8.4592 $304.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess