The MPY100CG is a precision analog multiplier integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This product is designed to cater to a wide range of applications, including but not limited to, signal processing, instrumentation, and control systems.
Key Features
- High Accuracy: The MPY100CG offers excellent accuracy, which is crucial for applications requiring precise signal multiplication.
- Wide Dynamic Range: With a wide dynamic range, this multiplier can handle a variety of input signals without compromising on performance.
- Low Power Consumption: Designed for efficiency, the MPY100CG consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.
- High-Speed Operation: The device is capable of high-speed operation, enabling it to keep up with the demands of fast signal processing tasks.
- Versatile Voltage Range: It operates over a broad supply voltage range, ensuring flexibility in system design.
Applications
The MPY100CG is versatile and can be used in various applications, such as:
- Multiplication of analog signals
- Signal conditioning and processing
- Analog computation
- Mixing and frequency conversion
- Automatic gain control systems
Product Specifications
Parameter
Value
Function
Analog Multiplier
Number of Circuits
1
Package / Case
TO-100-10 Metal Can
Operating Temperature
-55°C to +125°C
The MPY100CG is a testament to Texas Instruments' commitment to high-quality and reliable integrated circuits. Whether you're developing sophisticated signal processing systems or simple analog computing solutions, the MPY100CG is an excellent choice for your multiplication needs.