EN
  • EN
  • DE

MAX5941BCSE+

Part No MAX5941BCSE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF-COMP POE 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Controller (PD)
Maximum Power 12.95W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 18V ~ 67V
Supply Current 400μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX5941
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704827-MAX5941BCSE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5941BCSE+ CAD Model

Description

Product Overview: Maxim Integrated MAX5941BCSE+

The MAX5941BCSE+ from Maxim Integrated is a robust, feature-rich IEEE 802.3af-compliant Power-over-Ethernet (PoE) interface controller designed for powered devices (PDs) that require power from Power Sourcing Equipment (PSE) over an Ethernet network. This integrated circuit is an essential component for networked devices in various applications such as VoIP phones, wireless access points, IP cameras, and other appliances that benefit from receiving power and data through a single Ethernet cable.

Key Features

  • IEEE 802.3af Compliance: The MAX5941BCSE+ adheres to the stringent specifications of the IEEE 802.3af standard for PoE, ensuring compatibility with other compliant devices and systems.
  • Integrated Power MOSFET: This device includes an internal power MOSFET which simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Programmable Current Limit: The controller offers a programmable current limit feature, allowing designers to set the maximum power draw to match specific application requirements.
  • Over-Temperature Protection: Built-in over-temperature protection safeguards the device against thermal overload, contributing to the reliability and longevity of the end product.
  • High Capacitance Device Support: The MAX5941BCSE+ can support high capacitance loads, making it versatile for a wide range of PD applications.
  • Signature Resistor Discharge: This feature ensures that the signature resistance is discharged quickly upon disconnection, allowing for rapid detection and reclassification by PSEs.

Applications

The MAX5941BCSE+ is ideal for a multitude of applications that require remote power delivery. Its robust design and comprehensive feature set make it an excellent choice for networked devices within enterprise systems, industrial automation, security systems, and point of sale terminals.

Package and Quality

Maxim Integrated offers the MAX5941BCSE+ in a compact 16-pin narrow SOIC package, which is suitable for space-constrained applications. The company's commitment to quality ensures that this product meets the high standards expected for professional electronic components, providing reliability and performance for critical network infrastructure.

With its combination of power management, safety features, and compliance with industry standards, the MAX5941BCSE+ is a top-tier solution for designers looking to integrate PoE capabilities into their products.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2093 $62.0930
23+ $5.0947 $117.1781
36+ $4.9353 $177.6708
49+ $4.7759 $234.0191
63+ $4.6165 $290.8395
84+ $4.1395 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess