EN
  • EN
  • DE

MAX4835ETT18BD02+T

Part No MAX4835ETT18BD02+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704249-MAX4835ETT18BD02+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4835ETT18BD02+T CAD Model

Description

Maxim Integrated MAX4835ETT18BD02+T Voltage Regulator

The MAX4835ETT18BD02+T is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a fixed output voltage of 1.8V. This compact and efficient LDO is ideal for space-constrained applications that require a stable and reliable power supply. The device is housed in a small 6-pin TDFN package, making it an excellent choice for portable electronic devices, such as smartphones, tablets, and wearable technology.

With an input voltage range of 2.5V to 5.5V, the MAX4835ETT18BD02+T can accommodate a variety of power sources, including single-cell lithium-ion batteries. Its ability to provide up to 150mA of output current makes it suitable for powering low-power ICs and other digital circuits that require a precise voltage source.

The LDO boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature is particularly important in battery-operated devices, where maximizing battery life is critical. Additionally, the MAX4835ETT18BD02+T offers excellent transient response and low output noise, contributing to the stability of the power supply and the overall performance of the end application.

Safety and reliability are key aspects of the MAX4835ETT18BD02+T design. It includes built-in protection features such as overcurrent protection, short-circuit protection, and thermal shutdown, which safeguard the device and the application against adverse conditions. Furthermore, the LDO has a low quiescent current, which reduces power consumption when the device is in standby mode.

Maxim Integrated's MAX4835ETT18BD02+T is a versatile and reliable solution for a wide range of applications that demand a high-quality power supply. Its combination of small form factor, high performance, and robust protection features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4641 $58.0333
32+ $3.6637 $117.2384
49+ $3.5493 $173.9157
68+ $3.4338 $233.4984
87+ $3.3195 $288.7965
117+ $2.9764 $348.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess