EN
  • EN
  • DE

MAX4822ETP+

Part No MAX4822ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Channel Relay Driver 20-Pin TQFN EP / IC RELAY DRIVER 8CHAN 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 2.3 V ~ 5.5 V
Current - Output (Maximum) 70mA
Rds On (Typ) 2.7 Ohm
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 786386-MAX4822ETP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4822
Introduction Date August 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4822ETP+ CAD Model

Description

Product Overview: MAX4822ETP+ from Maxim Integrated

The MAX4822ETP+ is a state-of-the-art, 8-channel relay driver from Maxim Integrated, designed to provide a compact and efficient solution for driving relay coils in a variety of applications. This device simplifies design and conserves board space by integrating multiple functions into a single package.

Key Features

  • Integrated Driver: The MAX4822ETP+ can drive up to eight relay coils, reducing the number of components required on the PCB.
  • Voltage Range: It operates over a wide 2.5V to 5.5V supply voltage range, making it suitable for various low-voltage applications.
  • Serial Interface: The device features a 3.3V/5V, SPI-compatible serial interface that facilitates communication with microcontrollers or other digital systems.
  • Built-in Kickback Protection: Integrated flyback diodes provide kickback protection, which is essential for managing the inductive load of relay coils.
  • Thermal Shutdown: It offers a thermal shutdown feature to protect the device from overheating, enhancing reliability and longevity.

Applications

The MAX4822ETP+ is ideal for a variety of applications where multiple relay coils need to be driven with minimal power loss and board space. Typical applications include:

  • Automotive modules
  • Industrial controls
  • Home automation systems
  • Telecommunications equipment

Package and Reliability

The device comes in a small, 20-pin TQFN package with an exposed pad, which aids in thermal management. Maxim Integrated's commitment to quality ensures that the MAX4822ETP+ meets high reliability standards, making it a trusted choice for engineers and designers looking to enhance their relay control systems.

Conclusion

Overall, the MAX4822ETP+ from Maxim Integrated is a powerful and versatile relay driver that offers a combination of performance, integration, and protection features. Its ability to drive multiple relays while conserving board space and power makes it an excellent choice for a wide range of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0030 $56.0210
16+ $6.5666 $105.0656
24+ $6.3614 $152.6736
33+ $6.1562 $203.1546
43+ $5.9510 $255.8930
57+ $5.3354 $304.1178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess