EN
  • EN
  • DE

MAX4821EUPAN

Part No MAX4821EUPAN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704243-MAX4821EUPAN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4821EUPAN CAD Model

Description

Introducing the MAX4821EUPAN Relay Driver from Maxim Integrated

The MAX4821EUPAN is a sophisticated relay driver IC designed by Maxim Integrated to offer a compact and efficient solution for driving and controlling relays in a wide array of applications. This integrated circuit simplifies the process of relay integration into your electronic designs, ensuring reliable operation and extended relay life.

Key Features:

  • Integrated Control: The MAX4821EUPAN features an 8-channel relay driver, which allows for direct control of up to eight relays simultaneously. This integration reduces the need for multiple components and simplifies circuit complexity.
  • Low Power Consumption: Designed with energy efficiency in mind, this relay driver operates with low power dissipation, making it ideal for battery-powered and energy-sensitive applications.
  • Built-in Kickback Protection: The device includes integrated flyback diodes for inductive kickback protection, safeguarding the IC and the rest of your circuit from potential damage caused by the high voltage spikes that can occur when switching inductive loads.
  • Flexible Supply Voltage: The MAX4821EUPAN operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with different types of relays.
  • Serial Interface: It features a serial interface that facilitates communication with microcontrollers or other digital systems, allowing for precise control over the relay states through simple serial commands.
  • Compact Package: The device comes in a compact TSSOP-20 package, making it suitable for space-constrained applications without compromising on performance or functionality.

Applications:

The MAX4821EUPAN is versatile and can be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Automotive modules
  • Home automation systems
  • Instrumentation
  • PLC interfaces

With its robust design and wide range of features, the MAX4821EUPAN from Maxim Integrated is an excellent choice for designers looking to enhance their relay control systems. Its high level of integration, coupled with its protective features, ensures that your designs will be both efficient and durable.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess