EN
  • EN
  • DE

MAX4734EUB+T

Part No MAX4734EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 90MHz
Charge Injection 60pC
Channel Capacitance(CS off, CD off) 33pF, 117pF
Max Leakage Current (IS off) 1nA
Crosstalk -56dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 021762-MAX4734EUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4734EUB+T CAD Model

Description

The MAX4734EUB+T is a low-voltage, 4-channel, 2:1 multiplexer from Maxim Integrated that delivers high performance in a tiny package, making it ideal for portable and space-constrained applications. This analog multiplexer is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, which allows it to be used in various systems that require low power consumption and high-speed switching.

Key Features

  • Low On-Resistance: The device features low on-resistance (4Ω max) which remains flat over the specified signal range (0.5Ω max). This ensures excellent linearity and low distortion, which is crucial for precision analog signal handling.
  • Low Crosstalk and Off-Isolation: Crosstalk and off-isolation parameters are minimized, making the MAX4734EUB+T suitable for multiplexing audio or video signals without significant interference between channels.
  • Single Supply Operation: With the ability to operate from a single +1.8V to +5.5V supply, it is versatile for both portable and fixed supply applications, while also simplifying power management within the system.
  • High-Speed Switching: The device offers fast switching speeds (tON = 25ns, tOFF = 17ns), which is beneficial for applications that require rapid signal routing.
  • Low Power Consumption: It is optimized for low power consumption, drawing only 0.01µA (max) when in the off state, which helps extend battery life in portable devices.
  • ESD Protection: The MAX4734EUB+T includes ESD protection diodes on all terminals, which enhances the robustness of the device in harsh electrical environments.

Applications

The compact µMAX-10 package makes the MAX4734EUB+T an excellent choice for a variety of applications that demand high-density and low-power switching capabilities. It is widely used in battery-powered devices, audio and video signal routing, communication systems, data acquisition systems, and medical equipment.

Ordering Information

The Maxim Integrated MAX4734EUB+T is available in a µMAX-10 package and is specified over the extended -40°C to +85°C temperature range. The suffix 'T' in the part number indicates that the device is offered in tape and reel packaging, which is suitable for automated assembly processes.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0954 $54.5724
14+ $7.4629 $104.4806
21+ $7.2297 $151.8237
29+ $6.9965 $202.8985
37+ $6.7632 $250.2384
50+ $6.0636 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess