EN
  • EN
  • DE

TPS65562RGTR

Part No TPS65562RGTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description INTEGRATED PHOTO FLASH CHARGER AND IGBT DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 1.3mA
Operating Supply Voltage 2.7 V ~ 4 V
Operating Temperature Range -35°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1273051-TPS65562RGTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65562
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS65562RGTR CAD Model

Description

The TPS65562RGTR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management chip is specifically engineered to address the needs of space-constrained and power-sensitive applications, offering a compact, reliable, and efficient solution for a wide range of electronic devices.

Key Features

  • Multiple Output Voltages: The TPS65562RGTR provides several regulated output voltages, making it a versatile component for multi-rail systems.
  • High Efficiency: Designed with energy efficiency in mind, this IC ensures minimal power loss and heat generation, which is crucial for battery-powered devices.
  • Small Footprint: Available in a compact QFN package, the TPS65562RGTR saves valuable board space, which is essential for portable and miniaturized electronic products.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect the system from overheating, enhancing the reliability and longevity of the application.
  • Adjustable Outputs: It offers flexibility with adjustable output voltage settings, allowing designers to fine-tune the power supply according to specific requirements.

Applications

The TPS65562RGTR is suitable for a diverse range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Handheld Medical Equipment
  • Power Supply Modules
  • Consumer Electronics

Technical Specifications

Parameter Value
Package/Case QFN-16
Output Type Adjustable
Number of Outputs Multiple
Input Voltage Specified by Manufacturer
Operating Temperature Specified by Manufacturer

In summary, the TPS65562RGTR from Texas Instruments is an exemplary solution for designers seeking to enhance the performance and efficiency of their power management systems. Its combination of multiple outputs, high efficiency, small package size, and robust protection features make it an ideal choice for a broad array of electronic applications.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4389 $51.2169
50+ $2.0012 $100.0600
78+ $1.9387 $151.2186
107+ $1.8761 $200.7427
138+ $1.8136 $250.2768
185+ $1.6260 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess