EN
  • EN
  • DE

MAX4729EXT+

Part No MAX4729EXT+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 5.5OHM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Strip
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 5.5Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 45ns, 26ns
-3db Bandwidth 300MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 6.5pF
Current - Leakage (IS(off)) (Max) 2nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number MAX4729
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704151-MAX4729EXT+
Ultra Librarian 3D Model Ultra Librarian MAX4729EXT+ CAD Model

Description

Maxim Integrated MAX4729EXT+ Low-Voltage, SPDT Analog Switch

The MAX4729EXT+ is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that offers a compact and efficient solution for signal routing in various electronic applications. This analog switch is designed to operate with a single +1.6V to +3.6V supply, making it particularly suitable for portable and battery-powered devices where power conservation is crucial.

Featuring a low on-resistance of just 0.5Ω (typical) and a flatness of 0.1Ω (typical), the MAX4729EXT+ ensures minimal signal distortion and attenuation, providing high fidelity and precision in signal switching. This low on-resistance remains consistent over the full signal range, which extends to the power-supply rails, thus enabling the switch to handle rail-to-rail analog signals.

The device also boasts a low supply current of just 1µA (maximum), further contributing to energy efficiency in the end application. Additionally, the MAX4729EXT+ offers high off-isolation and crosstalk attenuation, which minimizes signal interference and noise, ensuring clean and reliable signal routing.

Engineered for versatility, the MAX4729EXT+ is suitable for a wide array of applications, including audio and video signal routing, battery-powered systems, communication systems, and sample-and-hold circuits. Its small package size, the SOT-23 (6-pin), is perfect for space-constrained applications, providing a high-density solution without sacrificing performance.

The MAX4729EXT+ also features fast switching speeds (tON = 25ns, tOFF = 20ns), which is essential for applications requiring quick signal changes, such as multiplexing and demultiplexing. The device's ESD protection exceeds 2000V per the Human Body Model, offering robustness and reliability in use.

For design flexibility, the MAX4729EXT+ is fully specified over the extended -40°C to +85°C temperature range, catering to industrial and commercial environments. With its combination of low power consumption, high-speed operation, and small package size, the MAX4729EXT+ is an excellent choice for designers looking to optimize their signal switching capabilities in compact, power-sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess