EN
  • EN
  • DE

MAX4729ELT

Part No MAX4729ELT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704150-MAX4729ELT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4729ELT CAD Model

Description

The MAX4729ELT is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that offers a compact and efficient solution for routing analog and digital signals in various applications. With its low-voltage operation and low on-resistance, this switch is ideal for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The MAX4729ELT operates at a supply voltage range of 1.6V to 3.6V, making it suitable for a variety of low-voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 0.5 ohms, this switch ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in critical applications.
  • High Current Handling: The device can handle continuous current up to 300mA, allowing it to be used in applications with higher current requirements.
  • ESD Protection: The MAX4729ELT comes with built-in electrostatic discharge (ESD) protection, enhancing the durability and longevity of the device.
  • Compact Package: Available in a tiny 6-pin µDFN package, the MAX4729ELT saves valuable board space in densely packed designs.

Applications

  • Audio and Video Signal Routing
  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Communication Devices
  • Medical Equipment

The MAX4729ELT is designed to offer high-speed switching with a break-before-make delay time of less than 2ns, which prevents signal overlap during the transition. Additionally, the device features a single-bit control input that makes it easy to integrate into digital systems. Its low power consumption and space-saving design make it an excellent choice for designers looking to optimize their systems for both performance and size.

Whether you are developing a sophisticated medical device, a portable consumer electronic, or a high-fidelity audio system, the MAX4729ELT from Maxim Integrated provides the reliability and functionality needed to efficiently switch between signal paths with minimal loss and distortion.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess