EN
  • EN
  • DE

MAX4852CSE

Part No MAX4852CSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704267-MAX4852CSE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4852CSE CAD Model

Description

MAX4852CSE: A High-Performance Analog Switch from Maxim Integrated

The MAX4852CSE is a versatile and high-performance analog switch IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular switch is tailored for applications requiring high precision and reliability, making it an ideal choice for designers in various industries, including telecommunications, data acquisition, and medical equipment.

The MAX4852CSE is a dual 2:1 multiplexer/demultiplexer that operates with a single supply voltage ranging from +1.6V to +3.6V, which allows it to be used in low-voltage systems. Its low on-resistance (typically 0.5 ohms) and on-resistance match between channels (typically 0.05 ohms) ensure minimal signal distortion and excellent channel-to-channel uniformity, which is crucial for maintaining signal integrity in sensitive analog applications.

One of the standout features of the MAX4852CSE is its ESD protection capability. The device is designed to handle electrostatic discharges up to ±15kV Human Body Model (HBM), which provides robust protection for the switch and enhances the overall durability of the end product. This is particularly important in environments where ESD events are common and can cause significant damage to electronic components.

In addition to its impressive electrical characteristics, the MAX4852CSE offers a break-before-make switching action, which prevents signal shorting when switching between channels. This feature is essential for preventing damage to downstream components and for maintaining the integrity of the data being transmitted through the switch.

The MAX4852CSE comes in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, ensuring that designers do not have to choose between size and functionality.

Overall, the MAX4852CSE from Maxim Integrated is a high-quality, reliable, and efficient solution for designers looking to incorporate a high-performance analog switch into their systems. With its low-voltage operation, excellent ESD protection, and compact size, it stands out as a top choice for a wide range of analog switching applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess