EN
  • EN
  • DE

MAX471ESA+T

Part No MAX471ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704144-MAX471ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX471ESA+T CAD Model

Description

The MAX471ESA+T from Maxim Integrated is a high-quality, precision current sense amplifier, designed for a wide range of applications requiring current monitoring and control. This device is particularly well-suited for portable devices, battery management systems, and power management tasks where space is at a premium and high accuracy is essential.

Key Features

  • High-Side Current Sensing: The MAX471ESA+T measures the current drawn across a shunt resistor placed in the high side of the circuit, allowing for easy measurement of load current without interfering with the ground path of the load.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 3V to 36V, making it versatile for various applications from low-voltage portable devices to higher voltage automotive systems.
  • Low Power Consumption: With its quiescent current specified at a mere 100µA, this current sense amplifier is an excellent choice for power-sensitive applications.
  • High Accuracy: The MAX471ESA+T provides accurate current measurement with a low input offset voltage, ensuring precise monitoring and control of the load current.
  • Compact Package: Available in an 8-pin SOIC package, the MAX471ESA+T is compact and suitable for space-constrained applications.

Applications

  • Portable Devices
  • Battery Management
  • Power Supply Monitoring
  • Automotive Systems
  • System Load Detection and Management

The MAX471ESA+T is an integral component for designers looking to integrate current sensing capabilities into their systems with minimal impact on overall power consumption and board space. Its robust design and wide operating voltage range make it a reliable choice for both industrial and consumer applications.

Maxim Integrated's commitment to quality ensures that the MAX471ESA+T current sense amplifier meets the stringent requirements of a diverse array of applications, delivering both performance and reliability to your current sensing solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess