EN
  • EN
  • DE
  • IT

TPSM365R6FRDNR

Part No TPSM365R6FRDNR
Manufacturer Texas Instruments
Catalog Board Mount AC DC Converters
Description 3-V TO 65-V INPUT, 1-V TO 13-V O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Texas Instruments
Series HotRod?
Part Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 65V
Voltage - Output 1 1 ~ 13V
Current - Output (Max) 600mA
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Operating Temperature -40°C ~ 125°C
Efficiency 82.7%
Mounting Type Surface Mount, Wettable Flank
Package / Case 11-PowerFQFN Module
Size / Dimension 0.14" L x 0.18" W x 0.08" H (3.5mm x 4.5mm x 2.1mm)
Supplier Device Package 11-QFN-FCMOD (4.5x3.5)
Control Features Enable, Active High
Ultra Librarian 3D Model Ultra Librarian TPSM365R6FRDNR CAD Model

You May Also Be Interested in

Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Omron
AC/DC CONVERTER 48V 600W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 15V 150W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 15V 105W
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 600W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess