Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Output Type Single-Ended
Number of Circuits 4
-3db Bandwidth 90 MHz
Slew Rate 300V/µs
Current - Supply 100 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MAX470
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212159-MAX470CPE
Ultra Librarian 3D Model Ultra Librarian MAX470CPE CAD Model

Description

Maxim Integrated MAX470CPE Analog Multiplexer

The MAX470CPE is a highly versatile analog multiplexer from Maxim Integrated, designed to cater to the needs of complex electronic systems requiring efficient signal routing. This device is a part of Maxim's renowned precision analog ICs, delivering reliable performance for a wide range of applications, including data acquisition systems, test equipment, and communication devices.

Constructed with CMOS technology, the MAX470CPE offers an 8-channel single-ended input configuration or a 4-channel differential input configuration, giving designers the flexibility to choose the best setup for their specific requirements. This multiplexer operates with a single supply voltage ranging from +4.5V to +30V or a dual supply from ±4.5V to ±20V, making it suitable for various operating environments.

One of the standout features of the MAX470CPE is its low on-resistance, typically around 100 ohms, which ensures minimal signal attenuation and preserves the integrity of the analog signals passing through the device. Additionally, the multiplexer boasts low charge injection and low power consumption, which are critical for maintaining accuracy and efficiency in sensitive applications.

The device comes in a 16-pin DIP (Dual In-line Package) encapsulation, which is widely used and easy to handle in both prototyping and production environments. The MAX470CPE also features a break-before-make switching action, which prevents signal overlap and ensures that only one channel is connected at any given time, thereby avoiding any potential shorting of signals.

For design engineers, the MAX470CPE offers a straightforward interface that can be easily controlled via digital signals, allowing for seamless integration into digital systems. The multiplexer is fully TTL/CMOS logic compatible, ensuring compatibility with a broad range of microcontrollers and digital circuits.

In summary, the Maxim Integrated MAX470CPE analog multiplexer is a reliable and efficient solution for managing multiple analog signals in electronic systems. Its robust design, low power consumption, and flexibility make it an ideal choice for a multitude of applications where signal integrity and performance are paramount.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
Linear Technology
IC AMP CURRENT FEEDBACK 14SOIC
Lowest to $42.2984
ECAD model for LT1251CS#PBF
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Texas Instruments
IC OPAMP CMOS 200MHZ TRP 14TSSOP
Lowest to $7.0204
ECAD model for OPA3355EA/2K5
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Texas Instruments
IC DC RESTORATION CIRCUIT 14SOIC
Lowest to $20.8397
ECAD model for OPA615IDR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8888 $55.5552
9+ $11.3959 $102.5631
14+ $11.0398 $154.5572
19+ $10.6837 $202.9903
25+ $10.3276 $258.1900
33+ $9.2592 $305.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 113 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention