Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 1
-3db Bandwidth 280MHz
Slew Rate 2000 V/μs
Operating Supply Current 5.1mA
Channel Output Current 190mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 042012-OPA692IDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA692IDBVR CAD Model

Description

The OPA692IDBVR is a high-quality, ultra-wideband, monolithic operational amplifier from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Gain Bandwidth: 1.2 GHz
  • Slew Rate: 4300 V/μs
  • Input Voltage Noise: 2.9 nV/√Hz
  • Harmonic Distortion: -65 dBc @ 20 MHz
  • Package: small-outline transistor (SOT)-23-6
  • Supply: +5V to +12V or ±5V to ±6V

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2580V-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2539
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
NJR Corporation/NJRC
Lowest to $2.4914
ECAD model for NJM2538V-TE2
NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
NJR Corporation/NJRC
Lowest to $3.2766
ECAD model for NJM2581M-TE1
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8420 $54.2100
12+ $8.8960 $106.7520
18+ $8.6180 $155.1240
24+ $8.3400 $200.1600
32+ $8.0620 $257.9840
42+ $7.2280 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,090 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention