EN
  • EN
  • DE

MAX4695TC

Part No MAX4695TC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704124-MAX4695TC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4695TC CAD Model

Description

Maxim Integrated's MAX4695TC: A High-Performance Analog Switch

The MAX4695TC from Maxim Integrated is an advanced single-pole/double-throw (SPDT) analog switch that offers superior performance for a wide range of applications. This compact and efficient switch is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it an ideal solution for portable and low-voltage systems.

One of the standout features of the MAX4695TC is its low on-resistance (RON), which typically stands at 0.5Ω. This low on-resistance ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in analog signal routing. The device also boasts a high off-isolation of -74dB at 1MHz, which is essential for preventing signal leakage between channels in multiplexing applications.

The MAX4695TC exhibits fast switching speeds with a turn-on time of less than 150ns and a turn-off time of less than 100ns, making it an excellent choice for applications requiring rapid signal switching. It also features a break-before-make switching action, which prevents momentary shorting when switching between signals.

Designed with a focus on reliability and durability, the MAX4695TC has an extended operating temperature range from -40°C to +85°C, allowing it to perform consistently in a variety of environmental conditions. Additionally, the device comes in a small 6-pin SOT23 package, which is perfect for space-constrained applications.

Applications for the MAX4695TC are diverse and include audio and video signal routing, battery-operated equipment, communication systems, and sample-and-hold circuits. Its low power consumption and high-speed operation make it an excellent choice for portable devices, while its robust performance ensures reliability in more demanding industrial environments.

Overall, the MAX4695TC from Maxim Integrated is a versatile and high-performing analog switch that offers designers a balance of low power, small size, and high-speed operation, making it a go-to component for a multitude of analog switching needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess