EN
  • EN
  • DE
  • IT

MAX4674E

Part No MAX4674E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704097-MAX4674E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4674E CAD Model

Description

Introducing the MAX4674E: High-Performance Analog Switch from Maxim Integrated

Maxim Integrated's MAX4674E is a cutting-edge, low-voltage, single-pole/double-throw (SPDT) analog switch designed to deliver high performance in a compact package. This versatile component is an ideal choice for a variety of applications that require efficient signal routing and switching, including communication systems, test equipment, and audio/video signal processing.

Key Features

  • Low Voltage Operation: The MAX4674E operates at a single +1.8V to +5.5V supply, making it suitable for portable and low-power applications.
  • High Bandwidth: With a bandwidth of 300MHz, this switch is capable of handling high-speed signals without significant distortion, ensuring signal integrity in critical applications.
  • Low On-Resistance: The device features a low on-resistance (R<sub>ON) of 4Ω (max), which minimizes signal loss and power consumption when the switch is in the ON state.
  • Low Crosstalk and Off-Isolation: Crosstalk and off-isolation parameters are excellent, reducing interference between channels and maintaining signal clarity.
  • ESD Protection: The MAX4674E includes enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage and extending its operational lifespan.
  • Compact Packaging: Available in space-saving SOT23 and µMAX packages, the MAX4674E is designed to fit into tight PCB layouts without compromising performance.

Applications

The MAX4674E's SPDT configuration and robust performance make it suitable for a wide array of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Battery-Powered Equipment
  • Sample and Hold Circuits
  • PCMCIA Cards and Modems

Maxim Integrated's commitment to high-quality components is exemplified by the MAX4674E, which offers an optimal balance of speed, power efficiency, and size. Whether you're designing for consumer electronics, industrial control systems, or medical devices, the MAX4674E provides the reliability and performance needed to meet your switching requirements.

For more information about the MAX4674E, including datasheets, technical documents, and support resources, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6033 $56.1155
80+ $1.3156 $105.2480
120+ $1.2745 $152.9400
165+ $1.2333 $203.4945
210+ $1.1922 $250.3620
285+ $1.0689 $304.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,661 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess