EN
  • EN
  • DE

MAX4661CPE+

Part No MAX4661CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance(CS off, CD off) 55pF, 55pF
Max Leakage Current (IS off) 500pA
Crosstalk -59dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1068821-MAX4661CPE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4661CPE+ CAD Model

Description

The MAX4661CPE+ from Maxim Integrated is a high-performance, quad analog switch designed to provide precision signal routing in a variety of applications. This device is part of Maxim's renowned family of CMOS analog switches, which are known for their reliability and versatility.

Key Features

  • Low On-Resistance: The MAX4661CPE+ boasts a low on-resistance of typically 100Ω, which remains flat over the specified signal range. This feature ensures minimal signal distortion and provides excellent linearity for precision applications.
  • Single Supply Operation: Operating efficiently on a single supply voltage ranging from +4.5V to +36V, or dual supplies of ±4.5V to ±20V, this analog switch is flexible for various circuit designs.
  • Low Power Consumption: With its CMOS technology, the MAX4661CPE+ exhibits low power consumption, making it an ideal choice for battery-powered and portable devices.
  • TTL/CMOS Compatible: The control inputs are TTL/CMOS compatible, ensuring easy integration with digital processors and logic circuits.
  • Fast Switching Times: The device features fast switching times (tON = 175ns, tOFF = 145ns), which is crucial for applications requiring quick signal changes.
  • High Off-Isolation: This analog switch provides high off-isolation of -75dB at 1MHz, which minimizes crosstalk between channels when the switch is in the off state.

Applications

The MAX4661CPE+ is suitable for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Industrial Control Systems
  • Test Equipment

Package and Reliability

Encased in a 16-pin plastic DIP package, the MAX4661CPE+ is designed for easy mounting on printed circuit boards. Maxim Integrated ensures high reliability and performance, which is reflected in the device's wide operating temperature range of -40°C to +85°C, making it suitable for industrial environments.

With its combination of features, the MAX4661CPE+ from Maxim Integrated stands out as a robust and efficient solution for designers seeking a high-quality quad analog switch that delivers consistent performance across a range of demanding applications.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess