EN
  • EN
  • DE

OPA855QDSGRQ1

Part No OPA855QDSGRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8WSON / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2750V/µs
Gain Bandwidth Product 8 GHz
-3db Bandwidth 2.5 GHz
Current - Input Bias 12 µA
Voltage - Input Offset 200 mV
Current - Supply 17.8mA
Current - Output / Channel 105 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA855QDSGRQ1TR,296-OPA855QDSGRQ1DKR,296-OPA855QDSGRQ1CT
Standard Package 3,000
Win Source Part Number 1110741-OPA855QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian OPA855QDSGRQ1 CAD Model

Description

The OPA855QDSGRQ1 is a state-of-the-art, high-speed operational amplifier designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This advanced amplifier is specifically engineered to cater to the demanding requirements of automotive and industrial applications, where reliability and performance are paramount.

Key Features

  • Wide Bandwidth: The OPA855QDSGRQ1 offers a wide bandwidth of 8 GHz, making it suitable for high-frequency signal amplification in applications such as LiDAR systems for autonomous vehicles, high-speed data acquisition, and wideband transimpedance amplifiers.
  • Low Noise: With a low input voltage noise of 0.98 nV/√Hz, this operational amplifier ensures a high signal-to-noise ratio, crucial for precision measurement and data conversion in advanced automotive radar and communication systems.
  • High Linearity: The device provides excellent linearity, which is essential for maintaining signal fidelity in analog-to-digital conversion processes and other high-speed signal processing tasks.
  • Automotive Qualified: As a Q1 device, the OPA855QDSGRQ1 meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The versatile nature of the OPA855QDSGRQ1 makes it well-suited for a variety of high-speed applications across the automotive and industrial sectors. Some common use cases include:

  • Automotive LiDAR and radar systems for advanced driver-assistance systems (ADAS)
  • High-speed data acquisition and signal processing
  • Optical networking and communication infrastructure
  • Test and measurement equipment

Product Specifications

The OPA855QDSGRQ1 is available in a compact WSON-8 package, optimizing the balance between space-saving design and thermal performance. It operates over a wide supply voltage range from 4.5V to 5.5V, accommodating various system power rails. Additionally, the device features differential inputs and outputs, providing flexibility in signal routing and design.

Conclusion

With its exceptional speed, low noise, and automotive-grade reliability, the Texas Instruments OPA855QDSGRQ1 operational amplifier represents a top-tier solution for engineers looking to enhance the performance and precision of their high-speed systems. Its robust design and versatile application scope make it an indispensable component for the next generation of automotive and industrial electronics.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7682 $52.7548
33+ $3.0919 $102.0327
51+ $2.9953 $152.7603
69+ $2.8987 $200.0103
90+ $2.8020 $252.1800
120+ $2.5122 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess