EN
  • EN
  • DE

MAX4622CPE

Part No MAX4622CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual, 5Ω Analog Switches | IC SWITCH SPDT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 250mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 250ns, 200ns
Charge Injection 480pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4622
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213874-MAX4622CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4622CPE CAD Model

Description

Product Overview: MAX4622CPE from Maxim Integrated

The MAX4622CPE is a precision, low-voltage, SPDT (Single Pole Double Throw) analog switch from Maxim Integrated, designed to operate in a broad range of applications. This high-performance switch is suitable for use in both digital and analog signal routing, making it a versatile component for various electronic systems.

Key Features

  • Low Voltage Operation: The MAX4622CPE operates at a single supply voltage ranging from +1.8V to +5.5V, making it ideal for battery-powered and portable devices.
  • Low On-Resistance: It features low on-resistance (RON) of 4Ω max at +5V, which minimizes signal attenuation and ensures high signal integrity.
  • Fast Switching: The device provides fast switching speeds (tON = 100ns max, tOFF = 50ns max), allowing for efficient signal routing and minimal delay.
  • High Off-Isolation: With a high off-isolation of -65dB at 1MHz, the MAX4622CPE ensures minimal crosstalk between channels, which is critical in high-frequency applications.
  • Low Power Consumption: Its low power consumption makes it suitable for power-sensitive designs, contributing to energy efficiency in the overall system.
  • ESD Protection: The device comes with built-in ESD protection diodes that enhance its robustness against electrostatic discharges, providing a measure of reliability and durability.

Applications

The MAX4622CPE is designed to meet the needs of a wide array of applications, such as:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Instruments
  • Sample and Hold Circuits
  • Relay Replacements

Package and Quality

The MAX4622CPE comes in a 16-pin DIP (Dual In-line Package) that is easy to integrate into various circuit boards. Maxim Integrated ensures high-quality manufacturing standards, offering reliability and performance for professional and consumer-grade electronics alike.

Conclusion

With its combination of low power, high-speed switching, and precision operation, the MAX4622CPE from Maxim Integrated stands out as an excellent choice for designers looking to optimize their signal routing capabilities in a compact and efficient manner.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess