EN
  • EN
  • DE

MAX4617CSE

Part No MAX4617CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Speed, Low-Voltage, CMOS Analog Multiplexers/Switches | IC MULTIPLEXER 8X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 5pF, 27pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4617
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213862-MAX4617CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4617CSE CAD Model

Description

Maxim Integrated MAX4617CSE Overview

The MAX4617CSE from Maxim Integrated is a high-performance, low-voltage CMOS analog multiplexer with a 16-pin narrow SO package. It is designed to operate as a precision analog switch featuring low on-resistance and low crosstalk between channels. This component is particularly suitable for applications that demand high switching speed and low power consumption.

Key Features

  • Low Voltage Operation: The MAX4617CSE can operate at a single supply voltage ranging from +1.8V to +5.5V, making it ideal for battery-powered and portable devices.
  • High-Speed Switching: With fast switch times (tON = 100ns, tOFF = 50ns), this multiplexer ensures minimal delay and high throughput for critical signal processing applications.
  • Low On-Resistance: The device features a low on-resistance (RON) of 100Ω, which remains flat over the entire analog signal range, ensuring signal integrity and minimal attenuation.
  • Single 8-to-1/Dual 4-to-1 Multiplexer: The MAX4617CSE can be configured as either a single 8-to-1 multiplexer or a dual 4-to-1 multiplexer, providing flexibility for various circuit designs.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes.

Applications

The MAX4617CSE is well-suited for a wide range of applications, including:

  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Medical equipment
  • ATE (Automatic Test Equipment)

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX4617CSE is built to meet high standards, ensuring consistent performance and durability in various operating conditions. Users can trust this product to deliver excellent functionality in their electronic designs.

In summary, the MAX4617CSE from Maxim Integrated is a versatile and reliable choice for designers looking to incorporate a high-quality analog multiplexer into their systems. Its low-power operation, high-speed switching capabilities, and robust ESD protection make it an essential component for a multitude of analog applications.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3143 $50.5144
20+ $5.1810 $103.6200
30+ $5.0191 $150.5730
42+ $4.8572 $204.0024
54+ $4.6953 $253.5462
72+ $4.2096 $303.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 903 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess