EN
  • EN
  • DE

ESD9D3.3C

Part No ESD9D3.3C
Manufacturer Weitron Technology
Catalog END - OF - LIFE
Description BI-Directional TVS for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1172674-ESD9D3.3C
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD9D3.3C CAD Model

Description

The ESD9D3.3C is a transient-voltage-suppression (TVS) diode designed for electrostatic discharge (ESD) protection. This component is specifically engineered to safeguard sensitive electronic circuits from damage caused by ESD events, which can occur when devices are handled or come into contact with charged surfaces. The ESD9D3.3C offers a fast response time and low clamping voltage, diverting ESD current away from protected circuitry.

Applications:

  • Cell phones: Protecting I/O ports and power lines from ESD.
  • Portable devices: Safeguarding sensitive electronics in devices like tablets and MP3 players.
  • Communication systems: Protecting data lines in network interfaces and communication equipment.
  • Consumer electronics: Ensuring the reliability of devices such as televisions, set-top boxes, and gaming consoles.
  • Industrial equipment: Protecting control systems and data acquisition equipment in harsh environments.

Features:

  • ESD Protection: Provides robust protection against electrostatic discharge (ESD) events, exceeding industry standards.
  • Low Clamping Voltage: Minimizes the voltage overshoot during an ESD event, preventing damage to downstream components.
  • Fast Response Time: Quickly responds to transient events, ensuring rapid protection.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • Low Leakage Current: Minimizes current draw in normal operation, improving energy efficiency.

Benefits:

  • Enhanced Reliability: Protects electronic circuits from ESD-induced failures, increasing product lifespan.
  • Reduced Downtime: Prevents equipment malfunction due to ESD events, minimizing downtime and maintenance costs.
  • Improved Performance: Ensures stable operation of electronic devices by preventing ESD-related performance degradation.
  • Cost Savings: Reduces the need for costly repairs and replacements caused by ESD damage.
  • Compliance: Helps meet industry standards for ESD protection, ensuring product compliance and market acceptance.

Additional Details:

The ESD9D3.3C is typically available in surface-mount packages. It's crucial to consult the datasheet for specific electrical characteristics such as breakdown voltage, clamping voltage, and surge current capability. This device is designed to be RoHS compliant, ensuring environmental responsibility.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,875+ $0.0174 $50.0250
6,135+ $0.0163 $100.0005
9,495+ $0.0158 $150.0210
13,700+ $0.0146 $200.0200
17,735+ $0.0141 $250.0635
22,225+ $0.0135 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess