EN
  • EN
  • DE

MAX4612CPD

Part No MAX4612CPD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 65ns, 28ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 16pF, 16pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-PDIP
Win Source Part Number 1068710-MAX4612CPD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4612CPD CAD Model

Description

Maxim Integrated's MAX4612CPD Quad SPST Switch

The MAX4612CPD from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch designed to deliver precision and reliability in a compact package. This device is ideal for applications requiring low-voltage operation and low on-resistance, making it suitable for a wide range of uses in communication systems, data acquisition, and audio signal routing.

Featuring four independently controllable switches, the MAX4612CPD operates with a single supply voltage ranging from +4.5V to +30V, or a dual supply of ±4.5V to ±20V, providing versatility for different system requirements. The switch’s low on-resistance of 100Ω max (at +25°C) with a +5V supply ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in sensitive analog applications.

The device boasts fast switching speeds with tON of 120ns and tOFF of 80ns, ensuring rapid response times for time-sensitive operations. Additionally, the MAX4612CPD features low power consumption, with a quiescent current of just 0.1µA max, making it an energy-efficient choice for battery-operated and power-sensitive designs.

With its high electrostatic discharge (ESD) protection of ±2000V per Method 3015.7, the MAX4612CPD provides robustness and durability for applications in harsh environments. The device's TTL/CMOS-compatible control inputs allow for easy integration into digital systems, enabling seamless control of the analog switches.

The MAX4612CPD is offered in a 14-pin plastic DIP (PDIP) package, which is well-suited for through-hole mounting on printed circuit boards. This package type facilitates easy handling and soldering during assembly processes, making it a user-friendly option for both prototyping and production runs.

In summary, Maxim Integrated's MAX4612CPD is a versatile and reliable quad SPST switch that combines low-voltage operation, low on-resistance, fast switching, and high ESD protection. It is an excellent choice for designers looking for a high-quality switch to incorporate into their analog signal routing and switching applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess