EN
  • EN
  • DE

MAX4591CSE

Part No MAX4591CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Speed, Single-Supply, Quad, SPST Analog Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 20 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 3 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 80ns, 45ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 10MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1213822-MAX4591CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4591
Introduction Date February 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4591CSE CAD Model

Description

Product Overview: MAX4591CSE from Maxim Integrated

The MAX4591CSE is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This component is designed to deliver precision and reliability for a wide range of applications, including signal routing, data acquisition systems, and communication devices. With its compact surface-mount SOIC package, the MAX4591CSE is an ideal choice for space-constrained applications.

The device operates from a single +1.8V to +5.5V power supply, making it suitable for both portable and stationary applications. Its low power consumption is a significant advantage for battery-powered devices, ensuring longer operation times between charges. The MAX4591CSE also features fast switching speeds, with a transition time of less than 250ns, allowing for rapid signal routing without significant delays.

One of the standout features of the MAX4591CSE is its low on-resistance (RON), typically just 35Ω. This low resistance minimizes signal attenuation and ensures high signal integrity, which is crucial for maintaining the quality of the transmitted data. Additionally, the device offers an RON match between channels of less than 2.5Ω and an RON flatness of less than 3Ω over the specified signal range, providing consistent performance across various operating conditions.

The MAX4591CSE also features an ESD protection of ±2000V, safeguarding the device against electrostatic discharges that could potentially cause damage during handling or operation. This protection enhances the reliability and longevity of the switch, making it a dependable choice for critical applications.

Maxim Integrated's commitment to quality is evident in the MAX4591CSE's operation over the extended temperature range of -40°C to +85°C. This temperature resilience ensures stable performance even in harsh environments. The switch's TTL/CMOS-compatible control inputs provide easy interfacing with a wide range of logic levels, further enhancing its versatility.

In summary, the MAX4591CSE from Maxim Integrated is a versatile and efficient solution for designers looking to integrate a reliable SPDT analog switch into their systems. Its low on-resistance, fast switching speeds, and robust protection features make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0156 $60.1872
29+ $4.1154 $119.3466
44+ $3.9868 $175.4192
60+ $3.8582 $231.4920
78+ $3.7296 $290.9088
104+ $3.3437 $347.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess