EN
  • EN
  • DE

MAX4581CPE+T

Part No MAX4581CPE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704008-MAX4581CPE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4581CPE+T CAD Model

Description

Maxim Integrated MAX4581CPE+T Multiplexer

The MAX4581CPE+T from Maxim Integrated is a high-performance, low-voltage, single-ended 8-channel multiplexer. This component is designed to facilitate the routing of analog and digital signals in a variety of electronic systems. With its CMOS technology, the MAX4581CPE+T offers a precise and reliable solution for signal switching applications.

This multiplexer operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it incredibly versatile for different circuit configurations. The device features a low on-resistance of 100 ohms (max), which ensures minimal signal distortion and maintains signal integrity. Additionally, the on-resistance is matched between channels to within 6 ohms (max) and is flat (11 ohms max) over the specified signal range. This is particularly advantageous for applications that require consistent performance across all channels.

The MAX4581CPE+T is equipped with an inhibit input to simultaneously open all signal paths, providing an additional layer of control. This feature is useful in applications where signal isolation is required, such as during system maintenance or in emergency shutdown scenarios.

One of the standout features of this multiplexer is its Electrostatic Discharge (ESD) protection, which exceeds 2000V per the Human Body Model. This ensures the device's robustness and longevity even in environments prone to static discharge. The MAX4581CPE+T also boasts low crosstalk and off-isolation, which are critical for maintaining signal clarity in multiplexed environments.

The MAX4581CPE+T comes in a 16-pin DIP package, which is easy to integrate into various circuit boards. Its extended temperature range of -40°C to +85°C allows for operation in a wide range of environmental conditions, making it suitable for industrial, telecommunications, and consumer electronics applications.

In summary, the Maxim Integrated MAX4581CPE+T is an excellent choice for designers looking for a reliable and high-quality multiplexer that can handle both analog and digital signals with minimal signal degradation. Its robust ESD protection, low on-resistance, and wide supply voltage range make it a versatile and durable component for complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess