Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications General Purpose
Number of Circuits 2
-3db Bandwidth 70 MHz
Slew Rate 300V/µs
Current - Supply 35 mA
Current - Output / Channel 20 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX457
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 881860-MAX457CPA
Ultra Librarian 3D Model Ultra Librarian MAX457CPA CAD Model

Description

Maxim Integrated MAX457CPA: High-Performance, Low-Power Video Multiplexer

The MAX457CPA from Maxim Integrated is a precision, low-power video multiplexer that is designed to cater to the needs of advanced video applications. This device is part of Maxim's commitment to providing high-quality and reliable integrated circuits for the electronics industry. The MAX457CPA stands out for its ability to switch between multiple video sources with minimal crosstalk and signal distortion, making it an ideal choice for surveillance systems, multimedia setups, and professional video editing equipment.

Featuring a wide bandwidth of 100MHz, the MAX457CPA ensures that video signals are transmitted with a high degree of fidelity, preserving the integrity of the visual data. Its low differential gain and phase error contribute to an excellent video performance that is critical in applications where image quality is paramount. Furthermore, the low-power consumption of the device makes it suitable for battery-powered equipment or any application where power efficiency is a concern.

The MAX457CPA is housed in a compact 8-pin DIP package, making it easy to integrate into a variety of circuit designs without taking up excessive space on the PCB. Its dual video inputs allow for seamless switching between two different video sources, while its single video output ensures that the selected signal is routed to the desired destination without interference.

Maxim Integrated has equipped the MAX457CPA with high-impedance inputs when powered off, which avoids loading the source when the device is in a non-operational state. This feature is particularly useful in complex systems where multiple video signals need to be managed efficiently.

Overall, the MAX457CPA is a testament to Maxim Integrated's dedication to producing high-performance, reliable components for the video industry. Whether used in home entertainment systems, professional video equipment, or security applications, the MAX457CPA delivers the quality and performance expected from a leader in integrated circuit design.

For those looking to incorporate a robust video switching solution into their designs, the Maxim Integrated MAX457CPA provides a compelling option, blending performance, power efficiency, and ease of use in a single package.

You May Also Be Interested in

Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE
Texas Instruments
IC AMP CURRENT FEEDBACK SOT23-6 / Wideband Video Op Amp; Single, Single with Shutdown and Quad
Lowest to $6.5667
ECAD model for LMH6720MF/NOPB
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2267V-TE1-#ZZZB
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2539
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2580V-TE1-#ZZZB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention