Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Number of Channels 1
-3db Bandwidth 35MHz
Features Break-Before-Make, Buffers, T-Switch Configuration
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 207424-MAX456CPL
Ultra Librarian 3D Model Ultra Librarian MAX456CPL CAD Model

Description

The MAX456CPL is a high-performance, precision operational amplifier from Maxim Integrated. This device is part of a family of monolithic operational amplifiers that combine outstanding DC accuracy with AC performance, making it an ideal choice for a wide range of applications in the industrial, medical, and automation sectors.

Key Features

  • High Precision: The MAX456CPL offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Bandwidth: With a high bandwidth, this operational amplifier can handle a broad range of frequencies, making it suitable for high-speed signal processing applications.
  • Low Noise: The device boasts a low noise figure, which is critical for applications requiring clean signal amplification, such as audio processing or sensor signal conditioning.
  • Single-Supply Operation: It can operate from a single power supply, simplifying power supply design and conserving energy for battery-powered devices.
  • Dual-Supply Capability: For applications that require it, the MAX456CPL can also be operated from dual power supplies, providing greater flexibility in system design.

Applications

The versatile nature of the MAX456CPL makes it suitable for a wide array of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Audio processing units
  • Active filters and oscillators
  • Medical instrumentation

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX456CPL operational amplifier is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of its target applications.

Package Information

The MAX456CPL comes in a PDIP (Plastic Dual In-line Package), which is known for its ease of handling and suitability for through-hole mounting techniques. This package type is excellent for prototyping and for production runs where durability and robustness are priorities.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T
National Semiconductor (TI)
16x8 550MHz Analog Crosspoint Switch, Gain of 1
Need more? Email Us
ECAD model for LMH6582YA
Broadcom Limited
PEX8714-AB80BI G
Lowest to $174.4361
ECAD model for PEX8714-AB80BI G
Fairchild/ON Semiconductor
SINGLE-ENDED MULTIPLEXER
Need more? Email Us
ECAD model for FSA7830BUCX
Supertex, Inc
Low Charge Injection 8-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV219FG
Diodes Incorporated
IC ETHERNET SWITCH QUAD 16SOIC / Analog Multiplexer Quad 2:1 16-Pin SOIC N Tube
Lowest to $1.4305
ECAD model for PI5L200WE
STMicroelectronics
High bandwidth switch with 20- to 10-bit MUX/DEMUX
Need more? Email Us
ECAD model for ST3DV520A
dioo
3:1 USB2.0 High-Speed USB Switch
Lowest to $0.5667
ECAD model for DIO3303LN12
NXP / Nexperia
High-performance DisplayPort/PCIe Gen2 hex display multiplexer
Lowest to $7.2799
ECAD model for CBTL06122BHF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention